Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.45V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 100ns
Current - Reverse Leakage @ Vr 15μA @ 400V
Mounting Through Hole
Case / Package TO-220AC
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 054032-STTH30R04D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH30R04D CAD Model

Description

The STTH30R04D, from STMicroelectronics, is a state-of-the-art ultrafast recovery diode designed to meet the rigorous requirements of high-efficiency power supply systems. This diode is ideal for a range of applications, including switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power conversion systems that require fast and efficient diode performance.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 400V, the STTH30R04D is suitable for high-voltage applications, ensuring reliability and stability.
  • Ultrafast Reverse Recovery Time: The diode features an exceptionally fast reverse recovery time, typically less than 35ns, which minimizes power loss and improves efficiency.
  • Low Forward Voltage Drop: A low forward voltage drop reduces conduction losses and enhances overall system efficiency, making it a great choice for energy-sensitive designs.
  • High Surge Current Capability: It is capable of withstanding high surge currents, ensuring robust performance under stressful conditions.
  • High Junction Temperature: With an operating junction temperature range from -40°C to +175°C, the STTH30R04D is designed to perform reliably in a wide range of environmental conditions.

Applications

The versatility of the STTH30R04D makes it suitable for various high-speed switching applications:

  • Power Management Systems
  • Freewheeling Diodes in Converters and Motor Control Circuits
  • Snubber Diodes
  • Rectification Circuits
  • Boost Diodes in PFC Applications

Package and Quality

The STTH30R04D comes in a robust and compact TO-220AB package, which is well-suited for standard through-hole mounting, providing ease of integration into various circuit designs. STMicroelectronics ensures that this product meets the highest quality and reliability standards, with rigorous testing and quality control measures in place.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The STTH30R04D complies with RoHS and REACH regulations, ensuring that it is free from hazardous substances and is safe for use in electronic equipment.

You May Also Be Interested in

Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 100V 3A DO201AD
Need more? Email Us
ECAD model for RGP30B-E3/73

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2026 $50.4312
29+ $3.4483 $100.0007
45+ $3.3405 $150.3225
62+ $3.2328 $200.4336
80+ $3.1250 $250.0000
108+ $2.8017 $302.5836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 314 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention