EN
  • EN
  • DE

STTH30R03CG

Part No STTH30R03CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 300V 15A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 300 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STTH30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898470-STTH30R03CG
Ultra Librarian 3D Model Ultra Librarian STTH30R03CG CAD Model

Description

STTH30R03CG - Ultrafast Recovery Diode from STMicroelectronics

The STTH30R03CG is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This power diode is specifically engineered to meet the rigorous demands of high-efficiency power supply units and converters, offering exceptional switching capabilities and energy efficiency. With its cutting-edge technology, the STTH30R03CG is an ideal component for a wide range of applications including switch-mode power supplies (SMPS), welding equipment, and any system that requires high-frequency rectification.

Key Features

  • High Reverse Voltage Capability: The STTH30R03CG is capable of withstanding reverse voltages up to 300V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: Boasting an ultrafast recovery time, this diode minimizes energy loss during the switching process, enhancing the overall efficiency of the application it is used in.
  • Low Forward Voltage Drop: The low forward voltage drop feature ensures reduced power dissipation and improved thermal performance, which is crucial for maintaining the reliability of the system.
  • High Surge Current Capability: This diode can handle high surge currents, providing robust performance during transient conditions.
  • Soft Recovery Characteristics: The soft recovery characteristic of the STTH30R03CG helps to reduce electromagnetic interference (EMI), which is particularly important in noise-sensitive environments.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Snubber circuits
  • Freewheeling diodes in converter and chopper circuits
  • Welding and battery charging systems

The STTH30R03CG is housed in a TO-247 package, known for its high power dissipation and ability to handle significant thermal and electrical loads. This package is widely used in high-power applications and is designed to offer excellent thermal performance and reliability. With its superior switching performance and robust design, the STTH30R03CG from STMicroelectronics is a top choice for engineers looking to improve the efficiency and performance of their power conversion systems.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet and design resources provided by STMicroelectronics to ensure proper integration of the STTH30R03CG into their projects.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.0402 $58.0804
5+ $23.8277 $119.1385
8+ $23.0827 $184.6616
11+ $22.3389 $245.7279
14+ $21.5939 $302.3146
18+ $19.3601 $348.4818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess