EN
  • EN
  • DE

SPC563M64L7

Part No SPC563M64L7
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Calibration external bus interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1257839-SPC563M64L7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC563M64L7 CAD Model

Description

STMicroelectronics SPC563M64L7 Microcontroller

The SPC563M64L7 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the STMicroelectronics' SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and advanced features suitable for a wide range of embedded systems.

At the heart of the SPC563M64L7 is a 32-bit Power Architecture® core that delivers exceptional processing capabilities with a maximum frequency of up to 80 MHz. This core is complemented by 64KB of RAM and 1.5MB of flash memory, providing ample space for complex applications and data storage. The MCU's memory architecture is optimized for efficiency, with a modular approach that ensures fast access times and minimal latency.

Connectivity is a strong suit of the SPC563M64L7, featuring a rich set of communication interfaces. These include multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) interfaces, and UARTs (Universal Asynchronous Receiver/Transmitters) to facilitate robust communication with other devices and peripherals. The MCU also offers several SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) channels for additional connectivity options.

The SPC563M64L7 is engineered with a focus on safety and reliability, incorporating advanced features such as an Error Correction Code (ECC) on both flash and RAM, which ensures data integrity and protection against corruption. The MCU also includes a Memory Protection Unit (MPU) that enhances system security by controlling access to memory regions.

For real-time control applications, the SPC563M64L7 comes equipped with multiple PWM (Pulse Width Modulation) units, 12-bit ADCs (Analog-to-Digital Converters), and a flexible Timer system. These features allow for precise control of motors, actuators, and other time-sensitive peripherals.

Designed with power efficiency in mind, the SPC563M64L7 includes several power-saving modes, which enable the reduction of power consumption during idle or low-activity periods, making it an excellent choice for battery-operated or energy-conscious applications.

With its robust set of features, the SPC563M64L7 MCU from STMicroelectronics stands out as a versatile and powerful solution for automotive control units, industrial automation systems, and other sophisticated embedded applications that require high reliability, connectivity, and real-time performance.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Panasonic
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess