Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Maximum) @ If 1.55V @ 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage @ Vr 25μA @ 600V
Mounting Style Through Hole
Package TO-220-2
Manufacturer Package TO-220AC
Operating Temperature - Junction 175°C (Maximum)
Win Source Part Number 1262187-STTH30L06D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STTH30L06D
Introduction Date September 06, 2004
ECCN EAR99
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STTH30L06D CAD Model

Description

The STTH30L06D, crafted by STMicroelectronics, is an ultrafast recovery diode designed to meet the stringent requirements of high-efficiency power electronics systems. This diode is specifically engineered to minimize power loss and heat dissipation, making it an ideal component for a variety of applications including switch-mode power supplies, power factor correction circuits, and high-frequency inverters.

Key Features

  • High Voltage Capability: The STTH30L06D can withstand reverse voltages up to 600V, providing a robust solution for high voltage applications.
  • Ultrafast Recovery Time: With an exceptionally fast recovery time, this diode ensures reduced switching losses and improved efficiency in high-speed switching circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature of the STTH30L06D minimizes conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: This diode can handle high surge currents, making it reliable in applications where surge protection is critical.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH30L06D reduces electromagnetic interference (EMI), which is beneficial for noise-sensitive electronic systems.

Applications

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency Inverters
  • Freewheeling Diodes in Converter Circuits
  • Snubber Diodes

Product Benefits

The STTH30L06D is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor solutions. Its ultrafast recovery time and high voltage capability make it an excellent choice for improving the performance and reliability of advanced power electronic systems. By reducing power losses and enhancing efficiency, this diode supports the development of greener and more energy-efficient technologies.

For engineers and designers looking for a diode that combines performance with reliability, the STTH30L06D from STMicroelectronics offers a compelling solution. Its robust design and superior electrical characteristics ensure that it meets the demands of modern high-speed power applications.

You May Also Be Interested in

Vishay
DIODE STD 400V 500MA DO213AA
Need more? Email Us
ECAD model for BYM07-400-E3/98
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G
Vishay
DIODE STANDARD 500V 3A DO201AD
Need more? Email Us
ECAD model for 1N5405-E3/54
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention