EN
  • EN
  • DE

STTH30L06CG

Part No STTH30L06CG
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description TURBO 2 ULTRAFAST HIGH VOLTAGE RECTIFIER | DIODE ARRAY GP 600V 20A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) at If 1.55V at 15A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage at Vr 15μA at 600V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number STTH30L06C
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1262185-STTH30L06CG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH30L06CG CAD Model

Description

The STTH30L06CG, manufactured by STMicroelectronics, is a state-of-the-art ultrafast diode designed to meet the rigorous demands of high efficiency converters and freewheeling diodes in switching applications. This device is part of the Turbo 2 ultrafast high voltage diode family and is particularly suited for use in power supplies and power conversion systems such as PFC (Power Factor Correction) circuits.

Key Features

  • High Voltage Capability: The STTH30L06CG has a reverse voltage of up to 600 V, making it suitable for high voltage applications.
  • Ultrafast Reverse Recovery Time: With an exceptionally fast recovery time, this diode minimizes energy loss during switching, which is crucial for efficiency in high-speed circuit operation.
  • Low Forward Voltage Drop: The low forward voltage drop feature leads to reduced power dissipation and improved efficiency.
  • High Surge Current Capability: Designed to withstand significant surge currents without failure, ensuring reliability and robustness in harsh conditions.

Applications

  • Switch mode power supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber and clamping applications
  • Freewheeling diodes in converters and motor control circuits
  • High-frequency inverters

Product Benefits

The STTH30L06CG diode offers several benefits for power circuit designers. Its ultrafast switching capability improves the efficiency of the power supply by reducing switching losses. The high surge capability ensures the diode will handle transient overloads effectively, contributing to the longevity and reliability of the application it is used in. Moreover, the low forward voltage drop feature helps to maintain low thermal resistance and enhances thermal management in the overall system design.

Quality and Reliability

STMicroelectronics is known for its commitment to high quality and reliability, and the STTH30L06CG is no exception. It is designed and tested to meet stringent standards, ensuring a high-performance solution for industrial and commercial power applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7871 $53.6130
70+ $1.4664 $102.6480
110+ $1.4206 $156.2660
150+ $1.3747 $206.2050
190+ $1.3289 $252.4910
255+ $1.1914 $303.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,879 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess