EN
  • EN
  • DE

STTH200W06TV1

Part No STTH200W06TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Turbo 2 ultrafast high voltage rectifier | DIODE MODULE 600V 100A ISOTOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 100A
Voltage - Forward (Vf) (Maximum) at If 1.5V at 100A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 30μA at 600V
Operating Temperature - Junction 150°C (Maximum)
Mounting Style Chassis Mount
Manufacturer Package SOT-227-4, miniBLOC
Supplier Device Package ISOTOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1262168-STTH200W06TV1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH200W06TV1 CAD Model

Description

STTH200W06TV1 - Ultrafast High Voltage Rectifier

The STTH200W06TV1 from STMicroelectronics is an advanced ultrafast high voltage rectifier designed to meet the stringent requirements of modern electronic applications. This high-performance diode is specifically engineered for use in switching power supplies, inverters, and as a freewheeling diode in various applications. Its unique design and cutting-edge technology ensure efficiency, reliability, and longevity, making it a preferred choice for engineers and designers alike.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH200W06TV1 is suitable for high voltage operations, providing excellent performance in environments where electrical stress is a significant concern.
  • Ultrafast Reverse Recovery Time: This rectifier boasts an impressive reverse recovery time, minimizing power losses during switching and improving the overall efficiency of the application.
  • High Forward Surge Capability: The device is capable of handling high surge currents, ensuring robust performance during transient conditions.
  • Low Leakage Current: The low leakage current characteristic of this diode reduces power consumption when in the blocking state, contributing to energy savings in the system.
  • High Junction Temperature: The STTH200W06TV1 can operate at high temperatures, which is essential for reliability in applications with limited cooling or high ambient temperatures.

Applications

The versatility of the STTH200W06TV1 makes it an excellent choice for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction circuits
  • Snubber diode in high-frequency power converters
  • Free-wheeling diode in power inverters and motor control circuits
  • High-frequency rectification in welding machines and telecom power supplies

Product Quality and Support

STMicroelectronics is known for its commitment to quality and the STTH200W06TV1 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making the integration of the STTH200W06TV1 into your design as seamless as possible.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess