EN
  • EN
  • DE

STTH1R04AY

Part No STTH1R04AY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 1A SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6V @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 30ns
Current - Reverse Leakage @ Vr 5μA @ 400V
Mounting SMD (SMT)
Case / Package SMA
Operating Temperature - Junction -40°C to 175°C
Win Source Part Number 1103932-STTH1R04AY
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian STTH1R04AY CAD Model

Description

STTH1R04AY Ultrafast Recovery Diode

The STTH1R04AY is a high-performance ultrafast recovery diode, expertly engineered by STMicroelectronics to cater to the demanding requirements of modern power conversion applications. This diode is specifically designed to combine low forward voltage drop with very fast switching, making it an ideal choice for high-frequency inverters, freewheeling diodes, and power factor correction circuits.

With a repetitive peak reverse voltage (VRRM) of 400V and an average forward current (IF(AV)) of 1A, the STTH1R04AY provides robust performance for a wide array of electronic devices. Its ultrafast recovery time minimizes power losses and enhances efficiency, which is crucial for energy-sensitive designs.

Key Features

  • Ultrafast Recovery Time: The device boasts an impressive recovery time, typically less than 35ns, which is essential for reducing switching losses in high-frequency operations.
  • Low Forward Voltage Drop: With a forward voltage drop (VF) typically below 1.25V at IF(AV), the STTH1R04AY ensures low conduction losses, contributing to the overall efficiency of the system.
  • High Surge Current Capability: Its robust design allows for a non-repetitive surge peak forward current (IFSM) of 30A, providing excellent reliability during surge conditions.
  • High Junction Temperature: The diode can operate at a junction temperature range from -40°C to +175°C, making it suitable for high-temperature environments.
  • Package Options: Available in a variety of packages, including the compact SMB (DO-214AA), the STTH1R04AY can be easily integrated into various design layouts.

Applications

The STTH1R04AY is versatile and can be used in a multitude of applications where efficiency and speed are critical. It is commonly employed in:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters for consumer electronics
  • Freewheeling diodes in motor control circuits
  • LED lighting applications

STMicroelectronics' commitment to innovation is reflected in the STTH1R04AY diode, offering designers a reliable and high-performance component that enhances the operation of advanced electronic systems. Whether for industrial or consumer applications, this ultrafast recovery diode stands as a testament to efficiency and precision in power management.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1398 $58.0170
1,015+ $0.1143 $116.0145
1,565+ $0.1109 $173.5585
2,155+ $0.1074 $231.4470
2,780+ $0.1040 $289.1200
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess