EN
  • EN
  • DE

STTH16L06CT

Part No STTH16L06CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Switching 600V 20A 55ns 3-Pin(3+Tab) TO-220AB Tube / DIODE ARRAY GP 600V 10A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.8V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 55ns
Current - Reverse Leakage @ Vr 8μA @ 600V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 054026-STTH16L06CT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STTH16L06
Introduction Date September 06, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STTH16L06CT CAD Model

Description

STTH16L06CT Ultrafast Recovery Diode from STMicroelectronics

The STTH16L06CT is a high-performance ultrafast recovery diode designed by STMicroelectronics, a leader in the semiconductor industry. This diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications, where it offers an optimal trade-off between switching performance and low conduction losses.

Key Features

  • Low Forward Voltage Drop: The STTH16L06CT boasts a low forward voltage drop, which enhances its efficiency in conduction mode and reduces thermal losses, making it ideal for high-frequency power switching applications.
  • Ultrafast Switching Capability: With its exceptional reverse recovery time, this diode is capable of switching at very high speeds, which is crucial for minimizing losses in power conversion systems.
  • High Reverse Voltage Capability: The diode is rated for a reverse voltage of 600V, providing a wide safety margin for applications requiring high voltage operation.
  • High Surge Current Capability: The STTH16L06CT can handle high surge currents, ensuring reliability and robustness in applications where transient overcurrent conditions may occur.

Applications

The STTH16L06CT is suitable for a diverse range of applications, including:

  • Switching power supplies
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes
  • Automotive applications and other power management systems

Package and Quality

The STTH16L06CT is available in a TO-220AB package, which is widely used in the industry and known for its robustness and ease of mounting onto heat sinks for thermal management. Additionally, the product is manufactured to meet the highest quality standards, ensuring reliability and performance consistency.

Conclusion

With its combination of ultrafast switching, low conduction losses, and high voltage and current capabilities, the STTH16L06CT from STMicroelectronics is an excellent choice for designers looking to optimize their power conversion systems for both performance and efficiency. Its versatile applications and robust packaging make it a valuable component for a wide array of electronic systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6953 $59.1005
205+ $0.5706 $116.9730
315+ $0.5521 $173.9115
435+ $0.5348 $232.6380
560+ $0.5163 $289.1280
750+ $0.4632 $347.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess