EN
  • EN
  • DE

STTH1602CG-TR

Part No STTH1602CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 10A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 8A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 26ns
Current - Reverse Leakage @ Vr 6μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 016770-STTH1602CG-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1602CG-TR CAD Model

Description

The STTH1602CG-TR from STMicroelectronics is an ultrafast recovery diode, engineered to meet the rigorous requirements of high efficiency converters and freewheeling diodes in a variety of applications. This component is a part of ST’s Turbo 2 ultrafast high voltage diode family, renowned for its exceptional performance in terms of switching speed and robustness.

Key Features

  • Voltage Rating: The diode boasts a repetitive peak reverse voltage (VRRM) of 600V, making it suitable for high voltage operations.
  • Current Capacity: It has an average forward current (IF(AV)) of 16A, ensuring it can handle significant power levels.
  • Speed: With an ultrafast reverse recovery time (trr) typically less than 40ns, this diode is optimized for high-frequency applications.
  • Power Loss: The low forward voltage drop (VF) contributes to reduced power loss and improved efficiency.
  • Thermal Performance: The device's high junction temperature capability enhances its thermal performance and reliability.
  • Package: Available in a D2PAK (TO-263) surface-mount package, it is designed for compact PCB layouts and easy integration into various electronic assemblies.

Applications

The STTH1602CG-TR is ideal for use in high-frequency power supplies, inverters, and as a freewheeling diode for motor control applications. Its fast switching capability also makes it suitable for use in power factor correction (PFC) circuits, and it is often found in consumer electronics, such as televisions and monitors, where efficiency and reliability are crucial.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STTH1602CG-TR is manufactured to meet the highest standards of performance and reliability, ensuring that it meets the stringent requirements of industrial and consumer applications. Its robust design is aimed at providing a long operational life even under demanding conditions.

Environmental Compliance

The STTH1602CG-TR complies with RoHS and is lead-free, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of electronic components.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2196 $54.8820
100+ $1.0007 $100.0700
155+ $0.9694 $150.2570
215+ $0.9382 $201.7130
280+ $0.9069 $253.9320
370+ $0.8131 $300.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess