EN
  • EN
  • DE

STTH15RQ06G2Y-TR

Part No STTH15RQ06G2Y-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.95 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 20 µA @ 600 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH15
Other Names 497-18462-6,497-18462-1,497-18462-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282015-STTH15RQ06G2Y-TR
Ultra Librarian 3D Model Ultra Librarian STTH15RQ06G2Y-TR CAD Model

Description

STTH15RQ06G2Y-TR - Ultrafast Recovery Diode from STMicroelectronics

The STTH15RQ06G2Y-TR is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, tailored for applications requiring high efficiency and reliability. This component is part of ST's Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses, making it an ideal choice for high-frequency power switching applications.

This diode features a repetitive reverse voltage (V<sub>RRM) of 600V and an average forward current (I<sub>F(AV)) of 15A, providing robust performance for a wide range of applications. It is designed to handle high surge currents without failure, ensuring a reliable operation during critical conditions. The STTH15RQ06G2Y-TR boasts an extremely fast recovery time, which minimizes the power losses during the diode turn-off phase and enhances the overall efficiency of the system it is incorporated into.

One of the key advantages of this diode is its low forward voltage drop (V<sub>F), which reduces thermal stress and enhances its power handling capability. This feature, combined with the diode's ultrafast recovery characteristics, makes it highly suitable for high-efficiency power supplies, inverters, and converters, especially in applications such as switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and motor drives.

The STTH15RQ06G2Y-TR is packaged in a surface-mount DPAK (TO-252) package, which is compact and suitable for automated assembly processes. This package provides excellent thermal performance and is designed to withstand high temperatures, ensuring long-term reliability and stability in operation.

STMicroelectronics has designed this diode with the environment in mind, as it is compliant with RoHS and halogen-free standards, reducing the environmental impact of electronic components. The STTH15RQ06G2Y-TR is a testament to ST's commitment to providing energy-saving and eco-friendly solutions without compromising on performance.

In summary, the STTH15RQ06G2Y-TR from STMicroelectronics is a high-performance ultrafast recovery diode that offers efficiency, reliability, and thermal stability, making it a top choice for engineers and designers in the field of power electronics.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9415 $58.2450
75+ $1.5930 $119.4750
115+ $1.5432 $177.4680
155+ $1.4934 $231.4770
205+ $1.4437 $295.9585
270+ $1.2943 $349.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,406 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess