Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Max) @ If 1.55V @ 15A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 85ns
Current - Reverse Leakage @ Vr 15μA @ 600V
Mounting SMD (SMT)
Case / Package D2PAK
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 137357-STTH15L06G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH15L06G-TR CAD Model

Description

STTH15L06G-TR - Ultrafast High Voltage Diode

The STTH15L06G-TR, manufactured by STMicroelectronics, is an ultrafast high voltage diode, engineered to enhance the efficiency of switching circuits while providing robust performance. With its exceptional switching speeds and high voltage capabilities, this component is ideally suited for applications requiring fast and efficient rectification.

Key Features

  • Voltage Rating: The diode features a repetitive peak reverse voltage (V<sub>RRM) of 600V, making it well-suited for high voltage applications.
  • Current Handling: It can handle an average forward current (I<sub>F(AV)) of up to 15A, ensuring reliable performance in demanding conditions.
  • Ultrafast Recovery Time: The STTH15L06G-TR boasts an ultrafast recovery time, reducing switching losses and improving the efficiency of power conversion circuits.
  • Low Forward Voltage Drop: A low forward voltage drop (V<sub>F) minimizes power dissipation and enhances thermal efficiency, which is crucial for maintaining the integrity of electronic systems.
  • Soft Recovery Characteristics: The soft recovery feature of the diode reduces electromagnetic interference (EMI), which is particularly beneficial in noise-sensitive applications.
  • Robust Design: Its robust design ensures reliability and longevity, even under harsh operating conditions.

Applications

The STTH15L06G-TR is an excellent choice for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Free-wheeling diodes for motor control circuits
  • Snubber diodes
  • Power factor correction (PFC) circuits
  • Adapters and on-board DC/DC converters

Package and Quality

The device is packaged in a D2PAK (TO-263), which is known for its compact footprint and excellent power handling capabilities. The "TR" suffix indicates tape and reel packaging, which is suitable for automated assembly processes. STMicroelectronics' commitment to quality ensures that the STTH15L06G-TR meets the highest standards of performance and reliability.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
Vishay
DIODE STANDARD 200V 3A DO221AC
Need more? Email Us
ECAD model for VS-3EJH02-M3/6B
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0705 $62.1150
70+ $1.6989 $118.9230
105+ $1.6458 $172.8090
145+ $1.5928 $230.9560
185+ $1.5397 $284.8445
245+ $1.3804 $338.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,887 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention