Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mini-Circuits
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828386-LRPS-2-11+
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Insertion Loss 0.8dB
Frequency 20 MHz ~ 2 GHz
Specifications Isolation (Min) 15dB, 5° Imbalance (Max)
Size / Dimension 0.310" L x 0.212" H (7.87mm x 5.38mm)
Package / Case 6-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian LRPS-2-11+ CAD Model

Description

The 828386-LRPS-2-11+ is an electronic component manufactured by Mini-Circuits.

  • Category: Uncategorized
  • Popularity: Medium

You May Also Be Interested in

Brady Corporation
LABEL, 0.25 IN H X 1.5 IN W
Need more? Email Us
ECAD model for LAM-3-103
SCS
TESTER, COMBO WRIST STRAP & FOOT
Need more? Email Us
ECAD model for 770031
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Cal Test Electronics
BATTERY CLIP STEEL INSUL 50A
Need more? Email Us
ECAD model for CTM-46A-0
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1201 $55.1201
3+ $45.2267 $135.6801
4+ $43.8134 $175.2536
5+ $42.4000 $212.0000
7+ $40.9867 $286.9069
9+ $36.7467 $330.7203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 723 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention