EN
  • EN
  • DE

STTH15AC06CT

Part No STTH15AC06CT
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 600V 7.5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Standard 600 V 7.5A Through Hole TO-220-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STTH15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-14285-5, 497-14285-5, STTH15AC06CT-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898461-STTH15AC06CT
Ultra Librarian 3D Model Ultra Librarian STTH15AC06CT CAD Model

Description

The STTH15AC06CT from STMicroelectronics is a high-performance ultra-fast recovery diode, designed to meet the rigorous demands of high-efficiency power supply applications. This component is specifically engineered to provide exceptional switching performance and improved thermal management, making it an ideal choice for a wide range of power conversion systems.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of up to 600V, the STTH15AC06CT is capable of handling high voltage environments, ensuring reliability and stability in operation.
  • Ultra-Fast Recovery Time: The diode offers an ultra-fast recovery time, minimizing power losses and improving efficiency in fast-switching applications.
  • Low Forward Voltage Drop: A low forward voltage drop reduces power dissipation and improves overall efficiency, making the STTH15AC06CT an energy-efficient choice.
  • High Surge Current Capability: Its robust construction allows for high surge current capability, providing excellent performance during transient conditions.
  • Insulated Package: The device comes in an insulated package that provides electrical isolation from the heatsink, simplifying PCB layout and reducing the need for additional insulation materials.

Applications

The STTH15AC06CT is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters and motor control circuits
  • Power factor correction (PFC) circuits
  • Snubber diodes
  • High-frequency rectifiers

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The STTH15AC06CT is no exception, being manufactured to the highest standards to ensure consistent performance and longevity. It is designed to meet the needs of engineers and technicians who require components that can withstand the test of time and operate under harsh conditions.

For detailed specifications, technical datasheets, and application notes, please visit the STMicroelectronics official website or contact their support team for further assistance.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8149 $52.9685
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess