Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Package Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 800 V
Current - Average Rectified (Io) 25A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 800 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-203AA (DO-4)
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number S2580
Standard Package 1
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282276-S2580
Ultra Librarian 3D Model Ultra Librarian S2580 CAD Model

Description

Microchip Technology Product S2580 Overview

The Microchip Technology S2580 is a cutting-edge semiconductor product designed for modern electronic applications. It is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of industries including automotive, aerospace, consumer electronics, and industrial automation.

At the heart of the S2580 is its robust architecture that ensures optimal performance under various operating conditions. This product is built to deliver efficiency and longevity, which makes it a preferred choice for engineers and designers looking to incorporate a dependable chip into their designs.

Key Features:

  • High Performance: The S2580 is engineered to meet the high-performance demands of today's complex electronic systems. It offers fast processing capabilities, ensuring efficient operation and quick response times.
  • Low Power Consumption: Despite its high performance, the S2580 is designed to be energy-efficient, minimizing power consumption and heat generation, which is crucial for battery-powered devices and applications where energy efficiency is a priority.
  • Durability: Microchip Technology's products are known for their durability, and the S2580 is no exception. It is manufactured to withstand harsh environments and provide a long operational lifespan.
  • Integration: The S2580 is designed with integration in mind, offering compatibility with a wide range of Microchip's other products and tools. This allows for seamless integration into existing systems and simplifies the design process.
  • Support and Resources: Microchip Technology provides extensive support and a wealth of resources for the S2580, including technical documentation, application notes, and development tools, ensuring that designers and engineers can maximize the potential of the chip in their applications.

Whether you're developing the next generation of consumer gadgets or working on critical systems for industrial control, the Microchip Technology S2580 offers the reliability, performance, and support needed to create innovative solutions and bring your products to market with confidence.

You May Also Be Interested in

Vishay
DIODE STANDARD 600V 30A TO263AB
Need more? Email Us
ECAD model for VS-ETU3006S-M3
Vishay
DIODE STANDARD 100V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH01HM3/87A
Taiwan Semiconductor
DIODE SCHOTTKY 120V 12A TO277A
Need more? Email Us
ECAD model for TSP12U120S
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Comchip Technology
DIODE STANDARD 400V 3A 2114
Need more? Email Us
ECAD model for ACGRBT302-HF
Comchip Technology
DIODE SCHOTTKY 150V 3A DO214AB
Need more? Email Us
ECAD model for CDBC3150-HF
Vishay
DIODE STANDARD 50V 1A DO204AL
Need more? Email Us
ECAD model for 1N4001GP-E3/54
Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Taiwan Semiconductor
DIODE STANDARD 600V 1A DO204AL
Need more? Email Us
ECAD model for MUR160A

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention