EN
  • EN
  • DE

STTH1502DI

Part No STTH1502DI
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 15A TO220AC  /  Diode Standard 200 V 15A Through Hole TO-220AC ins
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 36 ns
Current - Reverse Leakage @ Vr 10 µA @ 200 V
Mounting Type Through Hole
Package / Case TO-220-2 Insulated, TO-220AC
Supplier Device Package TO-220AC ins
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH1502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-6086-5
Standard Package 50
Win Source Part Number 1166001-STTH1502DI
Ultra Librarian 3D Model Ultra Librarian STTH1502DI CAD Model

Description

STTH1502DI - Ultrafast Recovery Diode from STMicroelectronics

The STTH1502DI is a high-performance ultrafast recovery diode designed by STMicroelectronics, tailored for applications requiring exceptional switching performance and efficiency. This diode is part of ST's Turbo 2 ultrafast high voltage series, which is renowned for its low conduction and switching losses, making it ideal for high-frequency operations.

Key Features

  • High Reverse Voltage Capability: The STTH1502DI is capable of withstanding reverse voltages up to 200V, providing a substantial margin for applications operating at high voltages.
  • Ultrafast Reverse Recovery Time: With a reverse recovery time of typically 28 ns, this diode ensures minimal energy loss and reduced electromagnetic interference (EMI) in fast-switching applications.
  • Low Forward Voltage Drop: A forward voltage drop of typically 1.25V at 15A allows for efficient conduction and helps to minimize power dissipation during operation.
  • High Surge Current Capability: The device can handle high surge currents, making it robust and reliable in demanding situations.
  • Insulated Package: The STTH1502DI comes in an insulated TO-220FP package, providing electrical isolation from the heatsink without the need for additional insulating hardware.

Applications

The STTH1502DI is designed for a variety of applications where efficiency and speed are critical. It is particularly well-suited for:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters and inverters
  • Freewheeling diodes in power factor correction circuits
  • Snubber diodes
  • Continuous mode flyback converters

Reliability and Performance

STMicroelectronics' STTH1502DI is built for reliability, with a robust design that ensures stable operation even under harsh conditions. Its fast recovery time and low power loss characteristics make it an excellent choice for enhancing the efficiency and longevity of electronic systems. By integrating the STTH1502DI into your design, you can expect a performance boost in any high-speed, high-voltage rectification or power conversion application.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7626 $52.8780
70+ $1.4463 $101.2410
110+ $1.4011 $154.1210
150+ $1.3559 $203.3850
195+ $1.3107 $255.5865
260+ $1.1751 $305.5260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess