EN
  • EN
  • DE

STTH1210G-TR

Part No STTH1210G-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000 V
Current - Average Rectified (Io) 12A
Voltage - Forward (Vf) (Max) @ If 2 V @ 12 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 90 ns
Current - Reverse Leakage @ Vr 10 µA @ 1000 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction 175°C (Max)
Base Product Number STTH1210
Other Names 497-6093-2,STTH1210GTR,497-6093-1,497-6093-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282061-STTH1210G-TR
Ultra Librarian 3D Model Ultra Librarian STTH1210G-TR CAD Model

Description

STTH1210G-TR High-Efficiency Rectifier by STMicroelectronics

The STTH1210G-TR is a state-of-the-art ultrafast recovery diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to enhance the performance of switch-mode power supplies and high-frequency converters, making it an ideal choice for a wide variety of power applications.

Constructed with robust and high-quality materials, the STTH1210G-TR boasts an impressive average forward current of 12 A, coupled with a non-repetitive peak forward surge current of 100 A, ensuring that it can handle significant power loads with ease. Its ultrafast recovery time, typically less than 35 ns, minimizes power losses and improves overall efficiency, which is crucial for modern power management systems.

With a maximum operating junction temperature of 175°C, the STTH1210G-TR can withstand high thermal environments, making it suitable for use in industrial applications where reliability and durability are of paramount importance. The device also features a low forward voltage drop, which further contributes to its high efficiency by reducing power dissipation during operation.

The STTH1210G-TR is packaged in a D²PAK (TO-263), which is known for its compact size and excellent thermal performance. This package allows for efficient heat dissipation and space-saving on the PCB, which is beneficial for designers looking to optimize their board layout.

Key features of the STTH1210G-TR include:

  • Average forward current: 12 A
  • Non-repetitive peak forward surge current: 100 A
  • Ultrafast recovery time:
  • Low forward voltage drop
  • High junction temperature: 175°C
  • Insulated Voltage: 1000 V
  • Compliance with RoHS and Halogen-Free standards

Whether it's for power supply units, freewheeling diodes, or polarity protection applications, the STTH1210G-TR is designed to provide high efficiency and reliability. Its compliance with RoHS and Halogen-Free standards also ensures an environmentally friendly choice for companies looking to meet strict ecological regulations.

Overall, the STTH1210G-TR from STMicroelectronics represents a blend of innovation, efficiency, and reliability, making it an excellent choice for engineers and designers aiming to create high-performance power systems.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess