EN
  • EN
  • DE

STTH12002TV1

Part No STTH12002TV1
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 2 Independent
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) (per Diode) 60A
Voltage - Forward (Vf) (Max) @ If 1.05 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 43 ns
Current - Reverse Leakage @ Vr 50 µA @ 200 V
Operating Temperature - Junction 150°C (Max)
Mounting Type Chassis Mount
Package / Case ISOTOP
Supplier Device Package ISOTOP®
Base Product Number STTH120
Other Names 497-3541-5,497-3541-5R
Standard Package 10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282855-STTH12002TV1
Ultra Librarian 3D Model Ultra Librarian STTH12002TV1 CAD Model

Description

STTH12002TV1 - High-Efficiency Ultrafast Diode

The STTH12002TV1 is a state-of-the-art ultrafast diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance diode is specifically engineered to meet the rigorous demands of modern high-frequency power switching applications. With its exceptional efficiency and speed, the STTH12002TV1 is an ideal choice for use in power supplies, converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • High Reverse Voltage: With a reverse voltage of 200V, this diode is well-suited for applications requiring high voltage capabilities.
  • Ultrafast Recovery Time: The diode boasts an ultrafast recovery time, which greatly reduces switching losses and enhances overall efficiency.
  • Low Forward Voltage Drop: The STTH12002TV1 ensures a low forward voltage drop, which contributes to its high efficiency, reducing thermal stress and improving system reliability.
  • High Surge Current Capability: It is designed to handle high surge currents, making it robust in applications with transient overcurrent conditions.
  • Soft Recovery Characteristics: The diode's soft recovery behavior minimizes electromagnetic interference (EMI), making it suitable for noise-sensitive applications.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction Circuits
  • Snubber Circuits
  • Power Inverters
  • DC-DC Converters

Product Specifications

The STTH12002TV1 comes in a TO-220AB package, which is widely accepted in the industry for its thermal and mechanical robustness. The device has a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 12A, making it suitable for high power density applications. Its fast and soft recovery is essential for minimizing switching losses at high frequencies, thereby increasing the efficiency of the overall system.

For engineers and designers looking for a reliable and efficient high-speed diode, the STTH12002TV1 from STMicroelectronics offers a perfect blend of performance, durability, and efficiency. Its advanced features ensure that it meets the stringent requirements of a wide range of power electronic applications.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess