EN
  • EN
  • DE

STTH1004FP

Part No STTH1004FP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Package Bulk
Product Status Not For New Designs
Technology Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 140 ns
Current - Reverse Leakage @ Vr 1 µA @ 400 V
Mounting Type Through Hole
Package / Case TO-220-2 Full Pack
Supplier Device Package TO-220FPAC
Operating Temperature - Junction 175°C
Base Product Number STTH1004
Standard Package 2,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 348350-STTH1004FP
Ultra Librarian 3D Model Ultra Librarian STTH1004FP CAD Model

Description

STTH1004FP - Ultra-Fast High Voltage Rectifier

The STTH1004FP is a state-of-the-art ultra-fast high voltage rectifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This cutting-edge diode is specifically engineered to meet the demanding requirements of high efficiency converters and freewheeling diodes for consumer and computer applications. With its exceptional performance and reliability, the STTH1004FP is an ideal choice for high frequency power electronics systems.

Key Features

  • Low Forward Voltage Drop: The STTH1004FP boasts a low forward voltage drop, which enhances the overall efficiency of the power conversion process, leading to energy savings and reduced heat generation.
  • High Surge Current Capability: This rectifier is capable of withstanding high surge currents, ensuring robust performance and protection against transient over-voltage conditions.
  • Ultra-Fast Switching: With its ultra-fast switching capability, the STTH1004FP minimizes switching losses and is well-suited for high frequency operations.
  • High Junction Temperature: The device operates effectively at high junction temperatures, offering a wider thermal margin for various applications.
  • Insulated Package: The STTH1004FP comes in an insulated package that provides electrical isolation from the printed circuit board, simplifying compliance with safety standards.

Applications

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Snubber and freewheeling diodes
  • High frequency rectification
  • Consumer electronics
  • Computer power supplies

The STTH1004FP is encapsulated in a fully molded package, which ensures mechanical robustness and resistance to moisture and other environmental factors. This component is also characterized by a very low leakage current, making it suitable for low power standby modes and contributing to the overall energy efficiency of the system it is integrated into.

With its combination of fast switching, high voltage capability, and low power loss, the STTH1004FP from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize their power electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5382 $59.2020
265+ $0.4412 $116.9180
410+ $0.4274 $175.2340
560+ $0.4135 $231.5600
725+ $0.3996 $289.7100
965+ $0.3592 $346.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,900 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess