EN
  • EN
  • DE

STTH1003SB-TR

Part No STTH1003SB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description HIGH EFFICIENCY RECTIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series ECOPACK2
Packaging Reel - TR
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 300V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Maximum) @ If 1.3V @ 10A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 300V
Operating Temperature - Junction 175°C (Maximum)
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package D-Pak
Win Source Part Number 1262128-STTH1003SB-TR
Manufacturer Homepage www.st.com
Family Name STTH1003SB
Introduction Date August 24, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTH1003SB-TR CAD Model

Description

The STTH1003SB-TR is a high-performance ultrafast recovery diode crafted by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically designed to meet the rigorous demands of modern compact and high-efficiency electronic applications. With its superior switching capability and low power loss, it is an ideal choice for a wide range of power conversion systems.

Key Features

  • High Voltage Capability: The STTH1003SB-TR is capable of withstanding voltages up to 300V, making it suitable for various high-voltage applications.
  • Ultrafast Recovery Time: With a recovery time of less than 35ns, this diode ensures minimal energy loss and enhances overall system efficiency during the switching process.
  • Low Forward Voltage Drop: The low forward voltage drop reduces thermal and conduction losses, contributing to the high efficiency of the diode in operation.
  • High Surge Current Capability: It can handle high surge currents, providing robust performance during transient conditions.
  • SMB (DO-214AA) Package: The device comes in a surface-mount SMB (DO-214AA) package, which is well-suited for automated assembly processes and saves board space.

Applications

The STTH1003SB-TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power adapters
  • Power factor correction circuits
  • Freewheeling diodes in converters and motor control circuits
  • Snubber diodes

Reliability and Performance

STMicroelectronics ensures that the STTH1003SB-TR meets the highest quality and performance standards. The diode's robust construction and superior material quality enable it to operate reliably in various temperature and environmental conditions. Whether it's for industrial, commercial, or consumer applications, the STTH1003SB-TR provides the efficiency and durability needed for today's electronic devices.

Note: For detailed specifications and application guidelines, refer to the official STTH1003SB-TR datasheet provided by STMicroelectronics.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2827 $50.8860
435+ $0.2320 $100.9200
670+ $0.2248 $150.6160
920+ $0.2175 $200.1000
1,190+ $0.2103 $250.2570
1,595+ $0.1885 $300.6575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess