EN
  • EN
  • DE

STTH1002CB

Part No STTH1002CB
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 5A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 25ns
Current - Reverse Leakage @ Vr 5μA @ 200V
Operating Temperature - Junction 175°C (Max)
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 038170-STTH1002CB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STTH1002CB CAD Model

Description

The STTH1002CB, manufactured by STMicroelectronics, is a state-of-the-art ultrafast high voltage rectifier designed for applications that require efficient power conversion and high reliability. This component is particularly suitable for switch-mode power supplies, high-frequency converters, and freewheeling diodes in a variety of electronic systems.

Key Features

  • Voltage Ratings: With a repetitive peak reverse voltage of 200 V, the STTH1002CB is well-suited for handling high voltage requirements in electronic circuits.
  • High Current Capability: The device offers a robust average forward current of 10 A, ensuring it can support applications with high power demands.
  • Ultrafast Reverse Recovery Time: With an exceptionally fast reverse recovery time of 35 ns, this rectifier minimizes power loss and improves efficiency in high-speed switching applications.
  • Low Forward Voltage Drop: The low forward voltage drop reduces thermal stress and enhances overall system efficiency, making it ideal for high-efficiency power supplies.
  • High Thermal Resistance: The STTH1002CB comes in an insulated TO-220AB package, providing excellent thermal resistance and mechanical durability.

Applications

The versatility of the STTH1002CB allows it to be used in a wide array of applications, including:

  • Power management systems
  • AC/DC converters
  • DC/DC converters
  • Adapters and on-board chargers
  • Lighting applications
  • Telecom power supplies
  • Industrial power supplies

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STTH1002CB is no exception. This component is designed to meet the stringent requirements of the industrial and consumer markets, ensuring a long operational life and consistent performance.

Environmental Compliance

In line with global environmental standards, the STTH1002CB is compliant with RoHS and other environmental directives, reflecting STMicroelectronics' dedication to environmentally responsible manufacturing practices.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2733 $50.5605
395+ $0.2560 $101.1200
610+ $0.2473 $150.8530
870+ $0.2300 $200.1000
1,130+ $0.2214 $250.1820
1,410+ $0.2128 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,589 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess