EN
  • EN
  • DE

STTA212S

Part No STTA212S
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1.2KV 2A SMC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 1.65V @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 115ns
Current - Reverse Leakage @ Vr 20μA @ 1200V
Mounting SMD (SMT)
Case / Package SMC
Operating Temperature - Junction 125°C (Max)
Win Source Part Number 1103903-STTA212S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STTA212S CAD Model

Description

Introducing the STTA212S Turbo 2 Ultrafast High Voltage Rectifier

The STTA212S is a state-of-the-art semiconductor device from STMicroelectronics, designed to meet the rigorous demands of modern high-efficiency power supplies. This ultrafast high voltage rectifier is a perfect choice for applications requiring low forward voltage drop, high surge current capability, and ultrafast switching performance.

Key Features

  • High Reverse Voltage Capability: The STTA212S is engineered to withstand high reverse voltages, ensuring reliability and robustness in harsh electrical environments.
  • Ultrafast Switching: With its exceptional switching speeds, this rectifier minimizes losses in high-frequency operations, making it ideal for use in switch-mode power supplies and high-frequency converters.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which translates to reduced power dissipation and improved efficiency in your applications.
  • High Surge Current Resistance: It is capable of handling high surge currents, offering enhanced protection against transient overloads.
  • Patented Junction Termination Extension (JTE): This feature ensures a soft recovery, which is critical for reducing noise and electromagnetic interference (EMI) in electronic circuits.

Applications

The STTA212S is versatile and can be used in a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Freewheeling diodes in converters
  • Snubber diodes
  • Power factor correction circuits (PFC)
  • High-frequency inverters

Product Specifications

The STTA212S comes in a TO-220AC package, which is widely accepted in the industry for its ease of installation and excellent heat dissipation properties. The device is rated for a repetitive peak reverse voltage (VRRM) of 1200V, with an average forward current (IF(AV)) of 2A, making it suitable for a variety of high voltage applications.

With its combination of high performance, reliability, and efficiency, the STTA212S from STMicroelectronics is a top choice for engineers looking to optimize their power electronic systems. Its advanced features ensure that it can deliver the performance required for today's energy-conscious and technology-driven markets.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess