EN
  • EN
  • DE

STP5NC60FP

Part No STP5NC60FP
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194623-STP5NC60FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP5NC60FP CAD Model

Description

STP5NC60FP - N-Channel MOSFET from STMicroelectronics

The STP5NC60FP is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance, making it an ideal choice for a wide range of power applications.

The device boasts a robust and advanced MDmesh™ technology that ensures low on-resistance, high blocking voltage, and improved diode recovery time. With a drain-source voltage (VDS) of 600V and a continuous drain current (ID) of 5A, the STP5NC60FP is capable of handling significant power levels, ensuring efficient operation in applications such as switch-mode power supplies, motor control, and power conversion.

The STP5NC60FP features a fast switching speed, which is critical for reducing energy losses during the switching process. Its low gate charge (Qg) contributes to the overall efficiency of the device by minimizing the power required to switch the MOSFET on and off. Additionally, the device's low threshold voltage (Vth) allows for easy driveability, making it suitable for low-voltage gate drive circuits.

This MOSFET is packaged in a fully molded TO-220FP, which provides excellent thermal performance and makes it easy to mount on a heatsink for enhanced thermal management. The package is designed to withstand high levels of stress in terms of both electrical and thermal conditions, ensuring reliability and longevity in demanding environments.

The STP5NC60FP also features an integrated fast recovery diode, which is optimized for high-frequency rectification and reduces electromagnetic interference (EMI). This characteristic is particularly beneficial in applications where EMI compliance is critical.

In summary, the STP5NC60FP from STMicroelectronics is a powerful and reliable component that delivers high efficiency, fast switching, and robust thermal performance for a variety of power applications. Its advanced features and proven MDmesh™ technology make it a smart choice for designers looking to optimize their power designs for both performance and cost.

You May Also Be Interested in

Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess