EN
  • EN
  • DE

STPSC12065DY

Part No STPSC12065DY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHTKY 650V 12A TO220AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 12A Through Hole TO-220AC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tube
Speed No Recovery Time > 500mA (Io)
Mounting Through Hole
Package TO-220-2
Case / Package TO-220AC
Family Name STPSC12065
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898402-STPSC12065DY
Ultra Librarian 3D Model Ultra Librarian STPSC12065DY CAD Model

Description

STPSC12065DY - Silicon Carbide Power Schottky Diode

The STPSC12065DY is a high-performance silicon carbide (SiC) power Schottky diode brought to you by STMicroelectronics, a global leader in semiconductor solutions. This diode is specifically designed to offer superior switching performance and higher reliability compared to silicon-based devices. The STPSC12065DY is an ideal choice for high-efficiency, high-frequency power electronics applications such as power supplies, solar inverters, and electric vehicle (EV) charging systems.

The device features a no-reverse recovery charge, which greatly reduces switching losses and enhances system efficiency, especially in high-frequency operations. Its robust design ensures that it can handle high surge currents without degradation, making it a reliable component for demanding environments. The STPSC12065DY operates with a forward current of 12A and a maximum junction temperature of 175°C, ensuring stable performance even under extreme conditions.

The SiC diode boasts a low forward voltage drop (Vf), which minimizes conduction losses and helps in achieving high efficiency in power conversion systems. Additionally, the diode's high avalanche ruggedness provides designers with a significant safety margin in applications where unexpected voltage transients could occur.

The STPSC12065DY comes in a slim and compact TO-220AC package, which is well-suited for layouts that require minimized space and weight. This package also provides excellent thermal characteristics, ensuring the diode can dissipate heat effectively, which is crucial for maintaining performance and longevity.

In summary, the STPSC12065DY from STMicroelectronics is a state-of-the-art SiC Schottky diode that offers a blend of high efficiency, robustness, and thermal performance. It stands out as a superior choice for engineers looking to enhance power density and reliability in their next-generation power electronic designs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess