EN
  • EN
  • DE

STT7P2UH7

Part No STT7P2UH7
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Very low on-resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Channel Type Type P
Technology MOSFET
Drain Source Voltage 20V
Current - Continuous Drain (Id) @ 25°C 7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4.5V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 22nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 2390pF @ 16V
Vgs (Maximum) ±8V
Power Dissipation (Maximum) 1.6W (Tc)
Rds On (Maximum) @ Id, Vgs 22.5 mOhm @ 3.5A, 4.5V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package SOT-23-6
Package SOT-23-6
Win Source Part Number 1262108-STT7P2UH7
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Family Name STT7P2UH7
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian STT7P2UH7 CAD Model

Description

The STT7P2UH7 is a state-of-the-art power MOSFET from STMicroelectronics, designed to deliver high performance in a wide range of applications. This advanced semiconductor device is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which is renowned for its enhanced power handling capabilities and efficiency.

Key Features

  • Low On-Resistance: The STT7P2UH7 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Switching Speed: With its fast switching characteristics, this MOSFET is ideal for high-frequency power switching applications, leading to better performance in power supplies and converters.
  • Reduced Gate Charge: The device features a low gate charge, which minimizes the power required to switch the device on and off, further enhancing its efficiency.
  • Improved Thermal Performance: The STT7P2UH7 is designed with an advanced package that ensures superior thermal performance, enabling it to operate reliably even under high temperature conditions.

Applications

The versatility of the STT7P2UH7 makes it suitable for a broad spectrum of applications, including:

  • DC/DC converters
  • Motor drives
  • Power management solutions
  • Switching regulators
  • Synchronous rectification

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STT7P2UH7 is no exception, as it is manufactured using robust and proven processes that ensure its performance and longevity in the most demanding conditions.

Environmental Considerations

The STT7P2UH7 is designed with environmental sustainability in mind. It complies with a range of international standards, including RoHS and REACH, ensuring that it is free from harmful substances and is safe for use in electronic equipment.

With its combination of efficiency, speed, and reliability, the STT7P2UH7 from STMicroelectronics represents a superior choice for designers looking to optimize their power management and conversion systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Sanken
N-Channel MOS FET
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6146 $52.2410
200+ $0.5043 $100.8600
310+ $0.4886 $151.4660
425+ $0.4728 $200.9400
550+ $0.4571 $251.4050
735+ $0.4098 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess