Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface I²C, SPI, UART
Technology Power MOSFET
Step Resolution -
Applications General Purpose
Current - Output 1A
Voltage - Supply 5.5V ~ 75V
Voltage - Load -
Mounting Type -
Package / Case -
Supplier Device Package -
Base Product Number STSPIN32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 1353599-STSPIN32G4
Ultra Librarian 3D Model Ultra Librarian STSPIN32G4 CAD Model

Description

STSPIN32G4: Advanced BLDC Controller with Embedded STM32 MCU

The STSPIN32G4 is a sophisticated System-In-Package (SiP) solution from STMicroelectronics, designed to drive three-phase brushless DC (BLDC) motors with ease and efficiency. This innovative product integrates a gate driver, an STM32G4 microcontroller, and power MOSFETs in a compact package, providing a high-performance, space-saving option for a variety of applications.

At the heart of the STSPIN32G4 is the powerful STM32G4 microcontroller, which features an ARM Cortex-M4 core with a Floating-Point Unit (FPU) and a rich set of peripherals. This MCU is specifically tailored for motor control applications, offering advanced features such as multiple timers, high-resolution PWM, and fast ADCs, enabling precise control over motor speed and torque.

The integrated gate driver supports up to 600 V, making the STSPIN32G4 suitable for a wide range of supply voltages and ensuring robust operation even under harsh conditions. It also includes smart features such as overcurrent protection, undervoltage lockout, and thermal shutdown, guaranteeing the safety and longevity of the motor and the entire system.

Powering the motors are the high-efficiency N-channel MOSFETs, which are capable of delivering continuous current to meet the demands of various applications. These MOSFETs are optimized to minimize conduction losses and maximize energy efficiency, which is essential for battery-powered and energy-sensitive devices.

The STSPIN32G4 is an ideal choice for a range of applications, including drones, power tools, home appliances, and industrial automation. Its compact design simplifies the PCB layout and reduces the bill of materials, while the integration of the MCU allows for custom firmware development, enabling designers to create sophisticated motor control algorithms tailored to their specific needs.

With the STSPIN32G4, STMicroelectronics provides a powerful and flexible solution that accelerates the development of advanced motor control systems, while reducing time-to-market and enhancing overall system reliability.

You May Also Be Interested in

Texas Instruments
DRV8242SQRHLRQ1
Lowest to $24.1222
ECAD model for DRV8242SQRHLRQ1
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Need more? Email Us
ECAD model for TMC 2590-TA-T
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.9705
ECAD model for FU6861Q
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 3.3-5V 44PQFP / POWER DRIVER FOR STEPPER MOTORS
Lowest to $174.4361
ECAD model for TMC2660-PA
Rohm Semiconductor
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Need more? Email Us
ECAD model for BD65494MUV-E2
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8SOIC
Need more? Email Us
ECAD model for TC642EOA713
Omron
Electromechanical Relay 100 to 240VAC 5A SPDT(22.5x100x95)mm DIN Rail Voltage Relay
Need more? Email Us
ECAD model for K8AKVS3100240VAC
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $1.1970
ECAD model for DRV8876PWPR

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5910 $50.2740
30+ $3.3637 $100.9110
47+ $3.2500 $152.7500
67+ $3.0228 $202.5276
86+ $2.9091 $250.1826
108+ $2.7955 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,938 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention