EN
  • EN
  • DE

STSPIN32F0601QTR

Part No STSPIN32F0601QTR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description DISCRETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series STSPIN32F060x
Package Tape & Reel
Product Status Active
Applications Home & Industrial
Core Processor ARM® Cortex®-M0
Program Memory Type FLASH (32kB)
Controller Series STM32F031x6x7
RAM Size 4K x 8
Interface I²C, SPI, UART/USART
Number of I/O 21
Voltage - Supply 9V ~ 20V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 72-VFQFN Exposed Pad
Supplier Device Package 72-QFN (10x10)
REACH Status REACH Unaffected
Win Source Part Number 1352438-STSPIN32F0601QTR
Ultra Librarian 3D Model Ultra Librarian STSPIN32F0601QTR CAD Model

Description

STSPIN32F0601QTR - Integrated Motor Driver from STMicroelectronics

The STSPIN32F0601QTR is an advanced integrated motor driver that combines a triple half-bridge gate driver with an STM32F0 microcontroller to create a compact and efficient solution for driving three-phase brushless DC (BLDC) motors. This product from STMicroelectronics is designed to streamline the motor control design process, offering a high level of integration that is ideal for applications such as fans, pumps, drones, and small electric drives.

With a voltage range of 6.7V to 45V and capable of delivering up to 600 mA of gate driving current, the STSPIN32F0601QTR provides robust and flexible control for a wide array of motor applications. It also features overcurrent, overtemperature, and under-voltage lockout protections, ensuring the safety and longevity of both the motor and the driver.

The integrated STM32F0 microcontroller based on the ARM Cortex-M0 core operates at 48 MHz and comes with a rich set of peripherals, including ADCs, timers, and communication interfaces such as UART, SPI, and I2C. This allows for precise motor control and real-time monitoring, making it possible to achieve high efficiency and performance in motor control applications.

The STSPIN32F0601QTR also supports a wide range of control strategies, from simple six-step commutation to more advanced field-oriented control (FOC) algorithms. This flexibility enables designers to optimize their motor control systems for speed, torque, and power consumption according to the specific requirements of their application.

In terms of packaging, the STSPIN32F0601QTR is offered in a compact 7x7 mm QFN package, which is designed to minimize the PCB footprint and simplify the thermal management of the system. The device is also RoHS compliant and qualified for industrial temperature ranges, ensuring reliable operation in challenging environments.

Overall, the STSPIN32F0601QTR represents a powerful and convenient solution for motor control applications, providing designers with a highly integrated, reliable, and flexible motor driver that reduces time-to-market and simplifies the design process.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Epson Electronics America Inc-Semiconductor Div
Lowest to $1.0095
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Texas Instruments
High Speed PWM Controller
Need more? Email Us
Ricoh
Lowest to $8.1612
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $3.2490
Ricoh
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess