EN
  • EN
  • DE

STR912FAW44X6T

Part No STR912FAW44X6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM966E-S™ 16/32-Bit Flash MCU with Ethernet, USB, CAN, AC motor control, 4 timers, ADC, RTC, DMA | IC MCU 32BIT 512KB FLASH 128LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Core Processor ARM9
Data Bus Width 32-Bit
Speed 96MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
The number of I/O 80
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 128-LQFP
Family Part Number STR91*F
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1261983-STR912FAW44X6T
Manufacturer Homepage www.st.com
Family Name STR912FAW44
Introduction Date January 00, 1900
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR912FAW44X6T CAD Model

Description

STMicroelectronics STR912FAW44X6T Microcontroller

The STR912FAW44X6T is a highly integrated 16/32-bit microcontroller from STMicroelectronics, which is part of their STR9 family of microcontrollers designed for high-performance applications. This microcontroller is based on the ARM966E-S core and operates at a frequency of up to 96 MHz, providing a perfect balance between processing power and energy efficiency.

The device boasts a rich set of peripherals and features that make it ideal for a wide range of applications, such as industrial control, networking, medical instrumentation, and point-of-sale systems. With 512 KB of embedded Flash memory and 96 KB of RAM, the STR912FAW44X6T offers ample storage for complex applications and the capability to handle demanding processing tasks.

Key features of the STR912FAW44X6T include:

  • High-Performance ARM9 Core: The ARM966E-S core provides a robust platform for applications that require high-speed computation and real-time processing.
  • Advanced Connectivity: Equipped with multiple communication interfaces such as USB 2.0 Full Speed, CAN 2.0B, 10/100 Ethernet MAC, 3x I2C, 5x UART, and SPI, this microcontroller ensures versatile connectivity options for various system requirements.
  • Enhanced Security: The inclusion of a hardware AES 128-bit encryption/decryption engine ensures secure data transactions, making it suitable for applications where data integrity and confidentiality are crucial.
  • Robust Peripheral Set: A comprehensive set of peripherals including 16-channel 10-bit ADC, 4x PWM timers, and an RTC with calendar functionality, provides developers with flexibility in system design.
  • Flexible Memory Interface: An external memory interface supports both SRAM and Flash, allowing for easy expansion of memory resources if required.
  • Debugging and Development Support: JTAG and embedded trace support facilitate debugging and streamline the development process.

With its wide operating voltage range from 3.0V to 3.6V, and an industrial temperature range from -40°C to +85°C, the STR912FAW44X6T is designed to perform reliably in harsh environments. The 144-pin LQFP package ensures a compact footprint for space-constrained applications.

Overall, the STR912FAW44X6T from STMicroelectronics is a powerful and versatile microcontroller that delivers the performance needed for today's advanced embedded systems, with a feature set that allows for future-proof designs.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess