Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM9
Part Core Size 32-Bit
Speed(Frequency) 96MHz
Number of I/O 40
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Data RAM Size 96K x 8
Supply Voltage - Operating 1.65 V to 2 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 80-LQFP
Win Source Part Number 042945-STR911FAM46X6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 119
Ultra Librarian 3D Model Ultra Librarian STR911FAM46X6 CAD Model

Description

STMicroelectronics STR911FAM46X6 Microcontroller

The STR911FAM46X6 is a high-performance ARM9E-based microcontroller from STMicroelectronics, tailored for a wide range of applications that require advanced communication capabilities and robust performance. This microcontroller is part of the STR9 family, which is known for its integration of industry-standard ARM9E cores with a rich peripheral set and enhanced I/O capabilities.

Key Features

  • Core: The STR911FAM46X6 is built around the ARM966E-S processor, operating at frequencies up to 96 MHz. This core provides a balance between high performance and power efficiency, making it suitable for demanding embedded applications.
  • Memory: It boasts 256 KB of high-speed on-chip Flash memory and 64 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Connectivity: The device includes a variety of communication interfaces such as USB 2.0 full-speed, CAN 2.0B, and multiple UARTs, SPI, and I2C interfaces, allowing for versatile connectivity options with other devices and peripherals.
  • Timers and PWM: With its advanced timer features, including PWM (Pulse Width Modulation) outputs, the microcontroller can handle sophisticated timing and control operations, which are essential for motor control and other precision tasks.
  • Analog Features: The STR911FAM46X6 also comes with an embedded 10-bit ADC (Analog to Digital Converter) that supports multiple channels, enabling the MCU to interface with analog sensors and transducers.
  • Security: The inclusion of a hardware-based watchdog timer and a real-time clock with an independent power supply ensures reliable operation and system integrity.

Applications

The STR911FAM46X6 is ideal for applications that require efficient data processing and connectivity, such as industrial control systems, point-of-sale terminals, medical devices, and complex IoT (Internet of Things) devices. Its robust set of peripherals and high-speed processing capabilities make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

With its combination of performance, connectivity, and security features, the STR911FAM46X6 from STMicroelectronics represents a solid choice for developers who need a microcontroller that can meet the demands of modern embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
STMicroelectronics
8-bit MCU for automotive with single voltage Flash memory, data EEPROM, ADC, timers, SPI
Need more? Email Us
ECAD model for ST7FL09Y0MA
Microchip Technology
64/80-Pin, High-Performance Microcontrollers with LCD Driver and nanoWatt XLP Technology
Lowest to $11.8182
ECAD model for PIC18F86K90-I/PT
NXP / Nexperia
LPC1114 - Cortex-M0+/M0 RISC Mic
Need more? Email Us
ECAD model for LPC1114LVFHN24/103
Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Atmel
8-bit Microcontroller with 2/4-Kbyte Flash
Need more? Email Us
ECAD model for AT89LP4052-20XI
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
Infineon Technologies
IC MCU 32BIT 256KB FLASH 100LQFP
Lowest to $35.4546
ECAD model for XMC4300F100K256AAXUMA1

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention