EN
  • EN
  • DE

STR910FAM32X6

Part No STR910FAM32X6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM9® series Microcontroller IC 32-Bit 96MHz 256KB (256K x 8) FLASH
Manufacturer STMicroelectronics
Series STR9
Package Tray
Part Status Obsolete
Core Processor ARM9®
Core Size 32-Bit
Speed 96MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-LQFP
Family Name STR910
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935625-STR910FAM32X6
Ultra Librarian 3D Model Ultra Librarian STR910FAM32X6 CAD Model

Description

The STR910FAM32X6 is a highly integrated microcontroller unit (MCU) from STMicroelectronics, renowned for its robust performance and versatility in a wide range of applications. This MCU is part of the STR9 family of products, which are designed to offer the perfect blend of processing power, peripheral integration, and power efficiency.

Key Features:

  • Core: The STR910FAM32X6 is built around an ARM966E-S™ core, which operates at up to 96 MHz, providing a balanced trade-off between computational performance and power consumption. This core is well-suited for both real-time and control-oriented applications.
  • Memory: It comes equipped with 32KB of on-chip SRAM and 256KB of embedded Flash memory, ensuring ample space for complex programs and data storage. The Flash memory is also highly reliable, with support for in-application programming and in-circuit programming.
  • Connectivity: The device includes a variety of communication interfaces, including USB 2.0 full-speed, CAN 2.0B, and multiple UARTs, SPI, and I2C interfaces, which enable it to handle complex communication tasks and interface with various peripherals and external devices.
  • Advanced Peripherals: The STR910FAM32X6 boasts an array of on-chip peripherals such as multiple 16-bit timers, PWM outputs, and a 10-bit ADC, which facilitate the development of sophisticated control systems without the need for additional components.
  • Security: Security features like a 96-bit unique ID and a hardware Random Number Generator (RNG) are included to support the development of secure applications.
  • Power Management: The MCU features multiple power-saving modes, including Idle and Power-down modes, which help reduce power consumption and extend the operational life in battery-powered applications.

Applications:

The STR910FAM32X6 is ideal for a broad range of applications, particularly those requiring high-speed control and processing capabilities. It is commonly used in industrial control systems, point-of-sale terminals, medical devices, security systems, and networked communication devices.

Package and Quality:

Encased in an LQFP64 package, the STR910FAM32X6 provides a compact and space-efficient solution for PCB designs. STMicroelectronics ensures high-quality and reliability for its products, with rigorous testing and adherence to industry standards.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess