EN
  • EN
  • DE

STR751FR2H6

Part No STR751FR2H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI-S, 32-bit MCU with Flash, SMI, 3 std 16-bit timers PWM timer, fast 10-bit ADC, I2C, UART, SSP, USB and CAN | IC MCU 32BIT 256KB FLASH 64LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Core Processor ARM7
Data Bus Width 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
The number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Family Part Number STR75*F
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 734781-STR751FR2H6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR751FR2H6 CAD Model

Description

The STR751FR2H6 is a robust, high-performance microcontroller from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management, real-time control, and reliable operation. This microcontroller is part of the STR7 family, which is well-known for its ARM7TDMI-S core, providing users with a 32-bit architecture that ensures smooth and fast processing capabilities.

Key Features

  • CPU: ARM7TDMI-S core with 32-bit RISC architecture operating at up to 60 MHz, delivering a perfect balance between performance and power consumption.
  • Memory: Equipped with 256 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for complex applications and efficient data handling.
  • Connectivity: A variety of communication interfaces are supported, including USB, CAN, UART, SPI, and I2C, making this microcontroller highly versatile in terms of peripheral connectivity.
  • Robust I/O Capabilities: Offers up to 48 GPIO (General Purpose Input/Output) pins, which allow for flexible connection to external devices and sensors.
  • Advanced Timer Functions: Features multiple 16-bit timers, PWM channels, and a watchdog timer, suitable for precise time-related operations and system integrity checks.
  • Analog Features: Comes with an integrated 10-bit ADC (Analog-to-Digital Converter) with up to 16 channels, enabling the microcontroller to process analog signals efficiently.

Applications

The STR751FR2H6 is designed to be a versatile component suited for a range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Complex IoT systems

Reliability and Support

STMicroelectronics is committed to providing long-term support for their products, and the STR751FR2H6 is no exception. With its wide operating temperature range and robust design, this microcontroller is built to withstand challenging environments and provide reliable performance for the long haul. Additionally, developers can take advantage of comprehensive documentation, development tools, and software libraries to streamline the design process and bring products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess