EN
  • EN
  • DE

STR751FR1H6

Part No STR751FR1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM7® series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH
Manufacturer STMicroelectronics
Series STR7
Package Tray
Part Status Obsolete
Core Processor ARM7®
Core Size 32-Bit
Speed 60MHz
Connectivity I2C, SPI, SSI, SSP, UART/USART, USB
Peripherals DMA, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-LFBGA
Family Name STR751
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 348
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935624-STR751FR1H6
Ultra Librarian 3D Model Ultra Librarian STR751FR1H6 CAD Model

Description

The STR751FR1H6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and peripheral integration. Based on the powerful ARM7TDMI® processor core, this MCU operates at a maximum frequency of 40 MHz, delivering efficient processing capabilities suitable for a wide range of embedded applications.

Key Features

  • Core: ARM7TDMI 32-bit RISC CPU operating at up to 40 MHz.
  • Memory: Features 64 KB of high-speed Flash memory and 16 KB of RAM, ensuring ample space for complex applications and data storage.
  • Connectivity: Comes with a variety of communication interfaces, including USB, CAN, UART, SPI, and I2C, providing versatile options for connecting with other devices and peripherals.
  • Timers: Equipped with multiple 16-bit timers, a PWM timer, and a watchdog timer for accurate timing and system reliability.
  • Analog to Digital Converter (ADC): 10-bit ADC with up to 16 channels, enabling the MCU to interface with analog sensors and convert their readings to digital values.
  • Power Management: Supports several power-saving modes, including Slow, Standby, and Power-down modes, to enhance energy efficiency in various operational states.
  • Debugging and Programming: JTAG interface support for in-system programming and real-time debugging.

Applications

The STR751FR1H6 is designed to cater to a diverse array of applications, particularly those requiring a compact and power-efficient MCU with strong processing capabilities. It is an ideal choice for industrial control systems, medical devices, point-of-sale terminals, and automotive electronics, among others.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the STR751FR1H6 is no exception. It is designed to meet the stringent requirements of industrial applications and is characterized by its high level of reliability and robustness in challenging environments.

For detailed technical specifications, application notes, and support resources, customers can visit the STMicroelectronics website or contact their support team for further assistance.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess