Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tape & Reel
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA644
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ATMEGA644A-MURTR,ATMEGA644A-MURCT,ATMEGA644A-MUR-ND,ATMEGA644AMUR,ATMEGA644A-MURDKR
Standard Package 4,000
Win Source Part Number 1135654-ATMEGA644A-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA644A-MUR CAD Model

Description

Microchip Technology's ATMEGA644A-MUR Microcontroller

The ATMEGA644A-MUR from Microchip Technology is a powerful 8-bit microcontroller that sits within the extensive AVR® family, known for its efficiency and versatility. This high-performance RISC architecture microcontroller is designed to execute powerful instructions in a single clock cycle, enabling system designers to achieve optimal throughput levels even at lower clock frequencies.

This microcontroller comes in a compact 44-VQFN package and is built with a 64KB in-system self-programmable flash, 4KB SRAM, and 2KB EEPROM. It operates across a wide voltage range of 1.8V to 5.5V, making it suitable for a variety of applications that require low power consumption and high processing speed.

Key features of the ATMEGA644A-MUR include:

  • An advanced RISC architecture with 32 x 8 general-purpose working registers.
  • Up to 20 MIPS throughput at 20MHz, ensuring swift program execution.
  • JTAG (Joint Test Action Group) interface for on-chip-debug.
  • Two 8-bit timer/counters with separate prescalers and compare modes.
  • One 16-bit timer/counter with separate prescaler, compare mode, and capture mode.
  • Real-time counter with separate oscillator.
  • Six PWM channels for advanced control of peripherals.
  • A variety of programmable serial USART.
  • Master/slave SPI serial interface.
  • Byte-oriented 2-wire serial interface.
  • Programmable watchdog timer with separate on-chip oscillator.
  • On-chip analog comparator.
  • Interrupt and wake-up on pin change.

The device supports a full suite of program and system development tools including C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits. This makes the ATMEGA644A-MUR an ideal choice for a wide range of applications, such as automation, consumer electronics, automotive industries, and Internet of Things (IoT) devices.

With its combination of power efficiency, processing speed, and extensive built-in peripherals, the ATMEGA644A-MUR microcontroller from Microchip Technology offers a scalable solution for innovative project designs, ensuring developers have the right balance between power consumption and performance.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Renesas Electronics America
IC MCU 16BIT 256KB FLASH 100QFP
Need more? Email Us
ECAD model for DF2145BFA20V
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Renesas Electronics America
MCU 16-bit R8C CISC 8KB Flash 3.3V/5V 20-Pin LSSOP Tube / IC MCU 16BIT 8KB FLASH 20LSSOP
Lowest to $14.7728
ECAD model for R5F2M122ANSP#U0
Silicon Labs
IC MCU 8BIT 8KB FLASH 24QFN / 8051 series Microcontroller IC 8-Bit 25MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Lowest to $3.7577
ECAD model for C8051F901-D-GM
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
Renesas Electronics America
IC MCU 32BIT 256KB FLASH 120LQFP
Need more? Email Us
ECAD model for R5F72374ADFP#V0
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9123 $59.5615
12+ $9.7742 $117.2904
18+ $9.4688 $170.4384
25+ $9.1633 $229.0825
32+ $8.8579 $283.4528
43+ $7.9416 $341.4888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,853 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention