EN
  • EN
  • DE

STR712FR0T6

Part No STR712FR0T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description ARM7TDMI™ 16/32-BIT MCU WITH FLASH, USB, CAN 5 TIMERS, ADC, 10 COMMUNICATIONS INTERFACES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series STR7
Packaging Tray
Core Processor ARM7
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, HDLC, I2C, SmartCard, SPI, UART/USART
Peripherals PWM, WDT
Number of I/O 32
Program Memory Size 64KB (64K x 8 + 16K)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 1261961-STR712FR0T6
Manufacturer Homepage www.st.com
Family Name STR712FR0
Introduction Date March 17, 2004
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR712FR0T6 CAD Model

Description

The STR712FR0T6 is a robust and versatile microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This powerful MCU is based on an ARM7TDMI 32-bit RISC core, operating at a frequency of up to 36 MHz. Its high-speed processing capabilities make it an ideal choice for demanding applications such as industrial control, medical devices, automotive systems, and complex IoT endpoints.

One of the standout features of the STR712FR0T6 is its rich set of peripherals. It includes multiple communication interfaces such as USB, CAN, UART, SPI, and I2C, allowing for versatile connectivity options. The MCU also boasts a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, enabling it to handle analog inputs with precision. This is particularly useful for sensor-based applications that require accurate data acquisition.

The device comes with an embedded Flash memory of 64 KB and a RAM of 16 KB, providing sufficient space for code storage and smooth operation of complex algorithms. Additionally, the MCU features a Nested Vectored Interrupt Controller (NVIC) for handling interrupts efficiently, which is critical for real-time performance in embedded systems.

Security is also a concern that STMicroelectronics has addressed in the STR712FR0T6. The MCU includes a watchdog timer to prevent system malfunctions and a real-time clock for time-sensitive applications. Furthermore, the device supports JTAG and SWD debugging, which are essential for development and troubleshooting.

The STR712FR0T6 operates over a wide temperature range, making it suitable for use in harsh environments. Its low power consumption modes ensure energy efficiency, which is especially important for battery-operated devices.

In summary, the STR712FR0T6 from STMicroelectronics is a high-performance, feature-rich microcontroller that offers a perfect blend of speed, connectivity, and reliability for a multitude of applications. Its integration of advanced peripherals and memory options, along with its robust design, make it an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8823 $55.0584
18+ $5.6471 $101.6478
28+ $5.4706 $153.1768
38+ $5.2941 $201.1758
49+ $5.1177 $250.7673
66+ $4.5882 $302.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess