EN
  • EN
  • DE
  • IT

STR710FZT6

Part No STR710FZT6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194753-STR710FZT6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR710FZT6 CAD Model

Description

Product Overview: STR710FZT6 by STMicroelectronics

The STR710FZT6 is a high-performance ARM7TDMI™ based microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer an optimal balance between processing power and power consumption, making it an ideal choice for a wide range of applications such as industrial control, medical equipment, and automotive systems.

Key Features

  • Core: The STR710FZT6 features a 32-bit ARM7TDMI RISC processor core, which operates at a frequency of up to 66 MHz. This core is known for its high-performance and low-power operation, which is crucial for battery-powered or power-sensitive applications.
  • Memory: It comes with a robust set of memory features, including up to 256 KB of high-speed Flash memory and 64 KB of RAM. This memory capacity allows for efficient code storage and smooth data processing.
  • Connectivity: The MCU provides a variety of connectivity options such as USB, CAN, and multiple UARTs, SPI, and I2C interfaces, allowing for easy integration with peripherals and other devices in a system.
  • Timers and Counters: Equipped with multiple 16-bit timers, PWM channels, and watchdog timers, the STR710FZT6 can handle complex timing and control operations.
  • Analog Features: It includes a 10-bit analog-to-digital converter (ADC) with multiple channels for accurate sensor readings or analog signal processing.
  • Debugging and Development: The MCU supports JTAG and SWD debugging interfaces, facilitating easy development, programming, and troubleshooting.

Robust Design and Package

The STR710FZT6 is housed in an LQFP144 package, which provides a compact footprint while offering enough pins for extensive I/O capabilities. Its design is focused on reliability, with features like a real-time clock, voltage regulator, and brown-out reset, ensuring stable operation under varying conditions.

Applications

Due to its versatile feature set and reliable performance, the STR710FZT6 is suitable for a diverse range of applications. It is particularly well-suited for real-time control systems, automotive applications, robotics, and any application requiring a combination of real-time processing, multiple I/Os, and low power consumption.

STMicroelectronics provides comprehensive support for the STR710FZT6, including development tools, software libraries, and reference designs, to help designers reduce time-to-market and ensure successful integration into their projects.

You May Also Be Interested in

Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess