EN
  • EN
  • DE

E-TDA7512F

Part No E-TDA7512F
Manufacturer STMicroelectronics
Catalog RF Receivers
Description IC TUNER AM/FM CAR RADIO 64-LQFP / FM Car-Radio Tuner 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Modulation or Protocol AM, FM
Applications Automotive Audio
Current - Receiving 70mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 7.5 V ~ 10 V
Operating Temperature Range -40°C ~ 85°C
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 796574-E-TDA7512F
Popularity Medium
Supply and Demand Status Balance
Family Name TDA7512F
Introduction Date September 05, 2006
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian E-TDA7512F CAD Model

Description

The E-TDA7512F from STMicroelectronics is an advanced car radio processor that integrates numerous features to enhance the in-vehicle audio experience. This high-performance product is designed to meet the rigorous demands of automotive audio processing, providing manufacturers with a robust solution for their infotainment systems.

Key Features

  • High-Quality Audio Processing: The E-TDA7512F boasts superior sound processing capabilities, delivering crisp and clear audio output that can satisfy even the most discerning audiophiles.
  • Integrated Signal Processor: With an integrated signal processor, this device can handle complex audio tasks, such as equalization, noise suppression, and dynamic range control, ensuring an optimal listening experience.
  • Multiple Input/Output Channels: The product supports various input and output channels, including I2S and TDM, providing flexibility in interfacing with other components in the audio system.
  • FM/AM Radio Support: E-TDA7512F includes an integrated FM/AM tuner, capable of delivering high-quality radio reception and processing.
  • Advanced Connectivity: This processor is equipped with advanced connectivity options, such as CAN and I2C interfaces, allowing for seamless integration with other in-vehicle systems.

Applications

The E-TDA7512F is ideal for a wide range of automotive applications:

  • High-end car radio systems
  • Infotainment and multimedia systems
  • Telematics and navigation units

Technical Specifications

Some of the technical specifications of the E-TDA7512F include:

  • Supply voltage range optimized for automotive environments
  • Low-power consumption for energy efficiency
  • Operating temperature range suitable for in-car use
  • Robust package design to withstand harsh automotive conditions

In conclusion, the E-TDA7512F from STMicroelectronics is a state-of-the-art car radio processor that offers a comprehensive solution for automotive audio systems. Its integration of advanced features and connectivity options makes it a top choice for manufacturers looking to deliver high-quality audio in their vehicles.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Cypress Semiconductor Corp
MCU 32-Bit CYBL10X6X ARM Cortex M0 RISC 128KB Flash 1.8V/2.5V/3.3V/5V 56-Pin QFN EP Tray
Lowest to $1.6331
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6586 $79.9758
6+ $21.8734 $131.2404
9+ $21.1896 $190.7064
12+ $20.5059 $246.0708
15+ $19.8233 $297.3495
20+ $17.7720 $355.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess