EN
  • EN
  • DE

STR710FZ1H6

Part No STR710FZ1H6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLSH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 48
Program Memory Size 128KB (128K x 8 + 16K)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 4x12b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-LFBGA
Win Source Part Number 085391-STR710FZ1H6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR710FZ1H6 CAD Model

Description

STMicroelectronics STR710FZ1H6 Microcontroller

The STR710FZ1H6 is a robust and versatile microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require high performance, reliability, and low power consumption. This microcontroller is part of the STR7 family, which is renowned for its ARM7TDMI® 32-bit RISC core, providing users with a perfect balance between processing power and energy efficiency.

With a maximum operating frequency of up to 66 MHz, the STR710FZ1H6 is well-suited for embedded systems that demand swift and efficient data processing. The device comes with a substantial 256 KB of Flash memory for program storage and 64 KB of RAM for data operations, ensuring ample space for complex applications and multitasking environments.

In terms of connectivity, this microcontroller offers a wide array of options. It includes multiple communication interfaces such as USB, CAN, UART, SPI, and I2C, allowing for easy integration into existing systems and flexibility in developing new applications. The inclusion of 10/100 Ethernet MAC also makes it ideal for networked applications, providing fast and reliable data exchange capabilities.

The STR710FZ1H6 is equipped with an array of peripherals that enhance its functionality. It boasts several 16-bit timers, watchdog timers, and a real-time clock, which are essential for time-sensitive tasks. Additionally, it supports a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, making it suitable for applications that require precise analog signal measurements, such as sensor interfacing or data acquisition systems.

Security and system integrity are also a focus for the STR710FZ1H6, with features like a Memory Protection Unit (MPU) that safeguards memory regions against unauthorized access, and a Nested Vectored Interrupt Controller (NVIC) for efficient management of interrupt priorities and latency.

Designed with power efficiency in mind, the STR710FZ1H6 offers various power-saving modes, including Idle and Power-down modes, which are critical for battery-operated devices or energy-sensitive applications. Its robust design and extended temperature range make it suitable for industrial and harsh environment applications.

Overall, the STR710FZ1H6 from STMicroelectronics is a powerful and flexible microcontroller that offers a rich set of features to meet the demanding requirements of advanced embedded systems.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9822 $68.9466
7+ $18.8577 $132.0039
10+ $18.2675 $182.6750
14+ $17.6784 $247.4976
17+ $17.0894 $290.5198
23+ $15.3211 $352.3853
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,670 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess