EN
  • EN
  • DE

STPSC8H065BY-TR

Part No STPSC8H065BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE 650 V POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode Silicon Carbide Schottky 650 V 8A Surface Mount DPAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STPSC8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18141-1, 497-18141-2, 497-18141-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898427-STPSC8H065BY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC8H065BY-TR CAD Model

Description

STPSC8H065BY-TR - Silicon Carbide Power Schottky Diode

The STPSC8H065BY-TR is a high-performance, 650V, 8A Silicon Carbide (SiC) Power Schottky Diode designed by STMicroelectronics. This diode is part of ST's SiC diode family, which is known for its efficiency, reliability, and thermal performance. The STPSC8H065BY-TR is packaged in a DPAK (TO-252) surface-mount package, making it suitable for compact and high-density power applications.

One of the key features of the STPSC8H065BY-TR is its SiC material properties, which allow for very low reverse recovery time and reduced switching losses. This results in improved efficiency and thermal management in a variety of applications, including power supplies, solar inverters, and electric vehicle charging systems. Additionally, the diode's high surge current capability ensures robust performance in demanding situations.

The STPSC8H065BY-TR boasts a junction temperature range from -40°C to +175°C, providing a wide operating temperature range suitable for high-temperature environments. The device also features a low forward voltage drop, which contributes to minimizing power losses and enhancing system efficiency.

Key specifications of the STPSC8H065BY-TR include:

  • Repetitive peak reverse voltage (V<sub>RRM): 650V
  • Average forward current (I<sub>F(AV)): 8A
  • Non-repetitive forward surge current (I<sub>FSM): 80A
  • Forward voltage drop (V<sub>F): Typically 1.55V at 8A
  • Reverse recovery charge (Q<sub>rr): Extremely low
  • Operating junction temperature range: -40°C to +175°C

With its cutting-edge Silicon Carbide technology, the STPSC8H065BY-TR is engineered to optimize power density, increase efficiency, and reduce thermal constraints in a wide range of power applications. Its robust package and superior electrical characteristics make it an ideal choice for engineers looking to improve their power systems with advanced semiconductor solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3728 $59.3200
60+ $1.9469 $116.8140
92+ $1.8861 $173.5212
127+ $1.8253 $231.8131
164+ $1.7644 $289.3616
220+ $1.5819 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess