Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 4A Through Hole TO-220AC ins
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-2 Insulated, TO-220AC
Case / Package TO-220AC ins
Family Name STPSC4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number STPSC4H065DI-ND, 497-STPSC4H065DI, 497-14575-5-ND, -497-14575-5, 497-14575-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898420-STPSC4H065DI
Ultra Librarian 3D Model Ultra Librarian STPSC4H065DI CAD Model

Description

The STPSC4H065DI is a high-performance silicon carbide (SiC) power Schottky diode designed by STMicroelectronics, a leader in semiconductor solutions. This diode is specifically engineered to accommodate applications demanding efficiency, compactness, and robustness. It is ideal for a range of power applications, including power supplies, inverters, and motor drives.

Key Features

  • High Voltage Rating: The STPSC4H065DI can withstand voltages up to 650V, making it suitable for high voltage applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, resulting in reduced conduction losses and improved system efficiency.
  • No Reverse Recovery Charge: With zero reverse recovery charge, this diode offers reduced switching losses and enhanced switching speed.
  • High Temperature Operation: Capable of operating at high junction temperatures, this diode ensures reliability even under extreme conditions.
  • High Surge Current Capability: Its robust design allows for high surge current capability, providing a margin of safety for unexpected conditions.

Applications

The STPSC4H065DI is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • Electric vehicle (EV) charging stations
  • Solar inverters
  • Uninterruptible power supplies (UPS)
  • Motor drives and inverters

Environmental and Quality Certifications

The STPSC4H065DI complies with a range of environmental standards, ensuring its suitability for eco-friendly applications. It is RoHS compliant and free from hazardous substances. Additionally, the diode is manufactured in facilities with ISO 9001:2015 certification, reflecting STMicroelectronics' commitment to quality and customer satisfaction.

Conclusion

With its combination of high voltage capability, efficiency, and robustness, the STPSC4H065DI from STMicroelectronics is an excellent choice for designers looking to improve the performance and reliability of their power conversion systems. Its advanced SiC technology enables systems to operate with reduced losses, higher frequencies, and in more compact footprints, making it a cutting-edge solution for modern power applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Taiwan Semiconductor
DIODE STANDARD 1000V 6A R6
Need more? Email Us
ECAD model for 6A100G
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2842 $50.2524
54+ $1.8742 $101.2068
83+ $1.8156 $150.6948
114+ $1.7571 $200.3094
148+ $1.6985 $251.3780
198+ $1.5228 $301.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 230 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention