EN
  • EN
  • DE

STPSC2H12B2Y-TR

Part No STPSC2H12B2Y-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 5A
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 12 µA @ 1200 V
Capacitance @ Vr, F 190pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC2
Other Names 497-STPSC2H12B2Y-TR,497-STPSC2H12B2Y-DKR,497-STPSC2H12B2Y-CT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282083-STPSC2H12B2Y-TR
Ultra Librarian 3D Model Ultra Librarian STPSC2H12B2Y-TR CAD Model

Description

The STPSC2H12B2Y-TR from STMicroelectronics is a state-of-the-art silicon carbide (SiC) Schottky diode, designed to deliver high performance in power electronics applications. This diode is a member of ST's SiC diode portfolio, which is renowned for its efficiency, reliability, and thermal performance. The STPSC2H12B2Y-TR is specifically engineered to address the needs of modern high-frequency power converters and inverters, providing significant benefits over traditional silicon-based diodes.

Key Features

  • No Reverse Recovery: The diode features no reverse recovery charge, which enhances the efficiency of power converters by reducing switching losses, especially at high frequencies.
  • Low Forward Voltage: It has a very low forward voltage drop, which minimizes conduction losses and results in a cooler running system.
  • High-Temperature Operation: Capable of operating at junction temperatures up to 175°C, the STPSC2H12B2Y-TR is suitable for use in harsh environments and enables a reduction in the complexity of the cooling system.
  • Robustness: The diode's silicon carbide substrate ensures excellent surge current capability and robustness, making it ideal for rugged applications.

Applications

The STPSC2H12B2Y-TR is ideal for a wide range of applications where efficiency and thermal performance are critical. These include:

  • Power supply units (PSUs)
  • Photovoltaic inverters
  • Electric vehicle (EV) charging stations
  • Power factor correction (PFC) circuits
  • Uninterruptible power supplies (UPS)

Package and Quality

The diode is housed in a surface-mount SMB (DO-214AA) package, which is designed for optimal thermal and electrical performance. It is supplied in tape and reel packaging, suitable for automated assembly processes, under the part number STPSC2H12B2Y-TR. The product meets the rigorous standards of STMicroelectronics' quality system, ensuring high reliability and performance consistency.

For engineers and designers looking to enhance the efficiency and robustness of their power conversion systems, the STPSC2H12B2Y-TR silicon carbide diode from STMicroelectronics represents a premier solution that combines cutting-edge SiC technology with practical design considerations.

You May Also Be Interested in

Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8873 $53.7603
25+ $4.0101 $100.2525
39+ $3.8847 $151.5033
54+ $3.7594 $203.0076
69+ $3.6341 $250.7529
93+ $3.2582 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess