Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 1200 V 20A Surface Mount D²PAK
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPSC20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17164-6, 497-17164-1, 497-17164-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898416-STPSC20H12GY-TR
Ultra Librarian 3D Model Ultra Librarian STPSC20H12GY-TR CAD Model

Description

The STPSC20H12GY-TR is a cutting-edge Silicon Carbide (SiC) Power Schottky Diode from STMicroelectronics, designed to offer superior switching performance and increased reliability for a wide range of power applications. This diode is part of ST's SiC diode portfolio, which is known for its high-efficiency, low power loss characteristics, and robustness in high-temperature operations.

The STPSC20H12GY-TR boasts a no-reverse recovery charge (Qrr) and no forward recovery, which makes it an ideal component for high-frequency power converters. Its switch-mode power supply (SMPS) technology ensures efficient power conversion, which is critical for applications where energy efficiency is paramount. With a forward current of 20A and a reverse voltage of 1200V, this diode is well-suited for systems that require high power density and reliability.

The device's low forward voltage drop (Vf) reduces conduction losses, which translates to lower operating temperatures and enhanced system efficiency. This feature, coupled with its high junction temperature capability, allows for a simplified cooling system design, potentially reducing the overall cost and size of the power system.

The STPSC20H12GY-TR is encapsulated in a TO-220AC package, which is widely used in the industry and known for its robustness. This package is suitable for through-hole mounting, which ensures strong mechanical anchoring to the PCB and is advantageous for high-power and high-temperature applications.

Typical applications for the STPSC20H12GY-TR include power factor correction (PFC) circuits, solar inverters, uninterruptible power supplies (UPS), and high-performance power supplies for servers and telecom equipment. Its ability to handle high surge currents makes it a reliable choice for these demanding applications.

In conclusion, the STPSC20H12GY-TR from STMicroelectronics is a high-performance SiC Power Schottky Diode that offers a combination of low power loss, high efficiency, and thermal stability. Its robust package and high power handling capabilities make it an excellent choice for designers looking to improve the performance and reliability of their power conversion systems.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for UFT3280
Microsemi Corporation
DIODE SIL CARB 1.7KV 23A TO247
Need more? Email Us
ECAD model for APT10SCE170B
ON Semiconductor
Ultrafast Recovery Power Rectifier | DIODE GEN PURP 300V 20A TO220F
Need more? Email Us
ECAD model for FFPF20UP30STU
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
DIODE GEN PURP 1KV 1A D-5A
Need more? Email Us
ECAD model for JANTXV1N6625U
Microsemi Corporation
DIODE SCHOTTKY 200V 3A POWERDI5
Need more? Email Us
ECAD model for UPDS3200
Microsemi Corporation
DIODE GEN PURP 400V 1.75A D-5B
Need more? Email Us
ECAD model for JAN1N6627U

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4142 $52.0710
12+ $8.5450 $102.5400
19+ $8.2780 $157.2820
25+ $8.0110 $200.2750
33+ $7.7439 $255.5487
44+ $6.9428 $305.4832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,366 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention