Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 650 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.55 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 100 µA @ 650 V
Capacitance @ Vr, F 595pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case 8-PowerVDFN
Supplier Device Package PowerFlat™ (8x8) HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC10
Other Names 497-STPSC10H065DLFDKR,497-STPSC10H065DLFTR,497-STPSC10H065DLFCT
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282081-STPSC10H065DLF
Ultra Librarian 3D Model Ultra Librarian STPSC10H065DLF CAD Model

Description

STPSC10H065DLF - Silicon Carbide Power Schottky Diode

The STPSC10H065DLF is a cutting-edge Silicon Carbide Power Schottky Diode designed and manufactured by STMicroelectronics, a global semiconductor leader. This diode is part of the ST's SiC diode family that is known for its high-efficiency and performance in power conversion systems.

With a voltage rating of 650V and a forward current of 10A, the STPSC10H065DLF is well-suited for a variety of applications that demand high efficiency and fast switching. Its robust design ensures that it is capable of withstanding the harsh conditions often found in industrial and automotive environments.

One of the key features of the STPSC10H065DLF is its low forward voltage drop (Vf), which significantly reduces power losses and enhances the efficiency of the overall system. This makes it an ideal choice for high-frequency applications such as switch-mode power supplies, power factor correction circuits, and inverters for renewable energy resources like solar panels and wind turbines.

The diode also boasts excellent thermal performance thanks to its Silicon Carbide material, which provides superior heat dissipation compared to traditional silicon diodes. This feature allows for higher current density and better reliability over a wide temperature range, making the STPSC10H065DLF a reliable component in thermally challenging situations.

For ease of integration, the STPSC10H065DLF is packaged in a TO-220AC package, which is widely accepted in the industry and ensures compatibility with many existing circuit designs. Its surface-mount package allows for efficient assembly and contributes to a reduced system size.

Additionally, the diode is characterized by its negligible switching losses, which are essential for high-speed applications. The absence of a reverse recovery charge effectively minimizes electromagnetic interference (EMI) and enhances the performance of the power circuit.

Overall, the STPSC10H065DLF is a robust and efficient solution for designers looking to improve system performance while reducing energy consumption. Its high-quality design and manufacturing make it a reliable choice for both new designs and as an upgrade to existing systems requiring enhanced capabilities.

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Vishay
DIODE STANDARD 400V 1.5A DO214AA
Need more? Email Us
ECAD model for RS2G-E3/5BT
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 600V 6A TO277A
Need more? Email Us
ECAD model for VS-6ESH06HM3/86A
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Vishay
DIODE STANDARD 100V 4A DO201AD
Need more? Email Us
ECAD model for UG4B-E3/54
ON Semiconductor
DIODE SCHOTTKY 30V 3A SMC
Lowest to $13.0388
ECAD model for MBRS330PT3G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8689 $56.4785
140+ $0.8139 $113.9460
215+ $0.7864 $169.0760
310+ $0.7314 $226.7340
400+ $0.7039 $281.5600
500+ $0.6764 $338.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention