Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 1.7 V @ 10 A
Speed No Recovery Time > 500mA (Io)
Reverse Recovery Time (trr) 0 ns
Current - Reverse Leakage @ Vr 150 µA @ 600 V
Capacitance @ Vr, F 650pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STPSC1006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-11209-6,497-11209-2,497-11209-1,STPSC1006GTR
Standard Package 1,000
Win Source Part Number 1097244-STPSC1006G-TR
Ultra Librarian 3D Model Ultra Librarian STPSC1006G-TR CAD Model

Description

STPSC1006G-TR Silicon Carbide Power Schottky Diode

The STPSC1006G-TR from STMicroelectronics is a state-of-the-art silicon carbide (SiC) power Schottky diode that is designed to offer superior performance in high-frequency and high-efficiency applications. This diode is part of STMicroelectronics' STPSC series, which is renowned for its ability to handle high voltages and currents with minimal losses, making it an ideal choice for a wide range of power conversion systems.

With a voltage rating of 600V and a forward current rating of 10A, the STPSC1006G-TR is capable of supporting the demanding requirements of advanced power conversion technologies. Its low forward voltage drop (Vf) and negligible switching losses provide highly efficient power management, which is critical for applications such as solar inverters, electric vehicle chargers, and power supply units.

The STPSC1006G-TR utilizes SiC technology, which allows it to operate at higher junction temperatures compared to traditional silicon diodes. This characteristic not only improves thermal management but also enhances system reliability and extends the lifespan of the product. Additionally, the diode's high surge current capability ensures robust performance under transient conditions, further contributing to the overall durability of the system it is incorporated into.

Encased in a surface-mount DPAK package, the STPSC1006G-TR is designed for compact and efficient PCB layout. Its package is optimized for reduced thermal resistance, allowing for better heat dissipation and contributing to the overall performance of the diode under high-power operation.

Key features of the STPSC1006G-TR include:

  • No reverse recovery charge (Qrr), which leads to reduced switching losses
  • High forward surge capability, essential for dealing with extreme operating conditions
  • Low thermal resistance, facilitating efficient heat dissipation
  • High-frequency operation, enabling the design of more compact and lightweight power converters
  • Robustness against high temperature and voltage fluctuations, ensuring long-term reliability

Overall, the STPSC1006G-TR is a superior choice for designers looking to optimize their power conversion systems for efficiency, reliability, and performance. STMicroelectronics' commitment to innovation is evident in this advanced SiC power Schottky diode, which is set to play a pivotal role in the future of power electronics.

You May Also Be Interested in

Vishay
DIODE STANDARD 100V 4A TO277A
Need more? Email Us
ECAD model for VS-4ESH01HM3/86A
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 100V 1A DO220AA
Need more? Email Us
ECAD model for VS-1ENH01HM3/84A
Vishay
DIODE STANDARD 800V 6A P600
Need more? Email Us
ECAD model for P600K-E3/73
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Taiwan Semiconductor
DIODE STANDARD 800V 8A TO220AC
Need more? Email Us
ECAD model for GPA806
Vishay
DIODE SCHOTTKY 20V 8A TO277A
Need more? Email Us
ECAD model for SS8P2LHM3_A/H
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.4143 $72.0715
11+ $11.8273 $130.1003
17+ $11.4576 $194.7792
24+ $11.0880 $266.1120
31+ $10.7184 $332.2704
41+ $9.6096 $393.9936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 978 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention