EN
  • EN
  • DE

STPS8L30BY-TR

Part No STPS8L30BY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 8A
Voltage - Forward (Vf) (Max) @ If 490 mV @ 8 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -40°C ~ 150°C
Base Product Number STPS8
Other Names -497-14239-6,497-14239-2,497-14239-1,-497-14239-2,-497-14239-1,497-14239-6
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282086-STPS8L30BY-TR
Ultra Librarian 3D Model Ultra Librarian STPS8L30BY-TR CAD Model

Description

STPS8L30BY-TR - Power Schottky Rectifier by STMicroelectronics

The STPS8L30BY-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by the renowned semiconductor company STMicroelectronics. This component is engineered to meet the demands of high-efficiency power supply applications, providing a compact and efficient solution for power rectification needs.

Key Features

  • Low Forward Voltage Drop: The device features a very low forward voltage drop, which enhances the overall efficiency of the application by minimizing power losses during conduction.
  • High Surge Current Capability: With its high surge current capability, the STPS8L30BY-TR can withstand high transient currents, making it suitable for applications that may experience surges or spikes in the power supply.
  • Power Schottky Technology: Utilizing advanced Power Schottky technology, this rectifier ensures reduced leakage currents and improved thermal performance compared to traditional rectifying diodes.
  • High Junction Temperature: The device is rated for a high junction temperature, allowing for reliable operation even under high-temperature conditions, which is critical for power applications.

Applications

The STPS8L30BY-TR is ideal for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-wheeling diodes
  • Reverse battery protection
  • OR-ing diodes in redundancy circuits

Package and Quality

The device comes in a D2PAK package, which is known for its compact size and excellent power dissipation capabilities. This package is suitable for automated assembly processes and is designed to handle high levels of thermal and mechanical stress.

The STPS8L30BY-TR complies with the rigorous quality standards set by STMicroelectronics. It is RoHS compliant and free from environmentally harmful substances, making it a responsible choice for electronic manufacturers looking to meet current environmental regulations.

With its combination of high efficiency, reliability, and thermal performance, the STPS8L30BY-TR is an excellent choice for designers seeking a superior power rectifier solution.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Micro Commercial Co
Interface
Lowest to $0.0880
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5542 $58.1910
255+ $0.4548 $115.9740
395+ $0.4405 $173.9975
545+ $0.4263 $232.3335
705+ $0.4121 $290.5305
940+ $0.3695 $347.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,880 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess