EN
  • EN
  • DE

STPS6045CP

Part No STPS6045CP
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description POWER SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V SOT93
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 630mV at 30A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 500μA at 45V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Manufacturer Package TO-218-3
Supplier Device Package SOT-93
Manufacturer Pack Quantity 300
MSL Level 1 (Unlimited)
Win Source Part Number 1261927-STPS6045CP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS6045CP CAD Model

Description

STPS6045CP - Power Schottky Rectifier by STMicroelectronics

The STPS6045CP is a robust and highly efficient power Schottky rectifier designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovation. This rectifier is specifically engineered to cater to high-performance applications requiring low voltage drop and high surge current capability.

Key Features

  • High Junction Temperature: With an operating junction temperature range of -40°C to 150°C, the STPS6045CP is designed to withstand extreme thermal conditions, ensuring reliability in a wide range of applications.
  • Low Forward Voltage Drop: This rectifier offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Surge Current Capability: It is capable of handling high surge currents, making it an ideal choice for applications that may experience unexpected overcurrent conditions.
  • Avalanche Rated: The device is also avalanche rated, providing additional protection against sudden voltage spikes that could potentially damage the circuit.

Applications

The STPS6045CP is suited for a variety of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Package and Ratings

The STPS6045CP comes in a TO-247 package, which is known for its high power dissipation capability. It has a repetitive peak reverse voltage (V<sub>RRM) of 45V and an average forward current (I<sub>F(AV)) of 60A, making it suitable for high current applications.

Quality and Reliability

STMicroelectronics ensures that the STPS6045CP meets the highest quality and reliability standards. The device has been subjected to rigorous testing and is compliant with industry-standard certifications. This guarantees performance and longevity in the field, providing engineers with a dependable component for their power management solutions.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2996 $59.7896
62+ $1.8873 $117.0126
95+ $1.8284 $173.6980
131+ $1.7695 $231.8045
169+ $1.7106 $289.0914
226+ $1.5338 $346.6388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 234 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess