EN
  • EN
  • DE

STPS41L60CG-TR

Part No STPS41L60CG-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description Rectifier Diode Schottky 60V 40A 3-Pin(2+Tab) D2PAK T/R / DIODE ARRAY SCHOTTKY 60V D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Max) @ If 600mV @ 20A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 600μA @ 60V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 038269-STPS41L60CG-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name STPS41L60CG
Introduction Date February 27, 2002
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian STPS41L60CG-TR CAD Model

Description

STPS41L60CG-TR - STMicroelectronics Schottky Rectifier

The STPS41L60CG-TR is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This robust and efficient power Schottky diode is a critical component for modern power supply designs, offering a low forward voltage drop and high surge current capability. The device is packaged in a TO-263 (D2PAK) surface-mount package, making it suitable for compact and high-density circuit designs.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 150°C, the STPS41L60CG-TR can withstand high thermal conditions, making it reliable for various applications.
  • Average Forward Current: It has an average forward current of 40A, which makes it capable of handling moderate to high power requirements efficiently.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power loss and improves efficiency, which is critical for energy-sensitive applications.
  • High Surge Current Capability: Its ability to withstand high surge currents ensures reliability in applications subject to transient overcurrent conditions.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The guard ring design provides protection against overvoltage, enhancing the robustness of the diode.

Applications

  • Switching power supplies
  • Power converters and inverters
  • Free-wheeling diodes in motor control circuits
  • Power management systems
  • Automotive applications
  • High-frequency rectification

The STPS41L60CG-TR is an excellent choice for designers looking for a high-performance Schottky rectifier that balances efficiency with thermal performance. Its low forward voltage drop and high surge current capability make it ideal for a wide range of applications, including high-frequency power supplies, automotive electronics, and industrial power management systems. With its robust design and reliability, the STPS41L60CG-TR is a testament to STMicroelectronics' commitment to delivering high-quality semiconductor solutions.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2702 $52.2146
54+ $1.8627 $100.5858
84+ $1.8045 $151.5780
115+ $1.7463 $200.8245
149+ $1.6881 $251.5269
199+ $1.5135 $301.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,665 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess