EN
  • EN
  • DE

STPS40170CW

Part No STPS40170CW
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 170V TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 170 V 20A Through Hole TO-247-3
Manufacturer STMicroelectronics
Package Tube
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STPS40170
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898379-STPS40170CW
Ultra Librarian 3D Model Ultra Librarian STPS40170CW CAD Model

Description

The STPS40170CW is a robust and high-performance Power Schottky Rectifier designed by STMicroelectronics, a global semiconductor leader. This rectifier is specifically engineered to meet the rigorous demands of high-frequency power electronics systems. Its low forward voltage drop and high current handling capability make it an ideal choice for applications requiring efficient power conversion and management.

Key Features

  • Dual Center Tap Schottky Rectifier: The STPS40170CW features a dual center tap configuration, which is optimized for use in multi-phase systems and applications where symmetrical current flow is essential.
  • High Junction Temperature: With an operating junction temperature range of -40°C to 175°C, this rectifier is designed to withstand extreme thermal environments, ensuring reliability and performance under harsh conditions.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which reduces power losses and enhances overall system efficiency, particularly important in high-power and energy-sensitive applications.
  • High Surge Current Capability: The STPS40170CW can handle high surge currents, making it suitable for applications that experience occasional overcurrent conditions, such as power supplies and converters.

Applications

The STPS40170CW is versatile and can be used in a variety of applications. Some of the typical applications include:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC/DC converters
  • Automotive applications

Package and Quality

The STPS40170CW is housed in a TO-247 package, which is known for its high power dissipation and robustness. This package is widely used in high-power applications due to its ability to handle high thermal and electrical loads. STMicroelectronics ensures that the STPS40170CW meets the highest quality standards, with rigorous testing and quality control measures in place throughout the manufacturing process.

For detailed specifications and application support, engineers and designers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3739 $52.2258
52+ $1.9479 $101.2908
80+ $1.8870 $150.9600
110+ $1.8261 $200.8710
142+ $1.7653 $250.6726
190+ $1.5826 $300.6940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,329 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess