EN
  • EN
  • DE

STPS40150CGY-TR

Part No STPS40150CGY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description AUTOMOTIVE 150 V, 50 A POWER SCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 150 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name STPS40150
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898377-STPS40150CGY-TR
Ultra Librarian 3D Model Ultra Librarian STPS40150CGY-TR CAD Model

Description

STPS40150CGY-TR Power Schottky Rectifier

The STPS40150CGY-TR is a robust and high-performance Power Schottky Rectifier designed and manufactured by STMicroelectronics. This rectifier is tailored for applications requiring efficient and reliable power management, making it an ideal choice for a wide range of electronic devices. The STPS40150CGY-TR is distinguished by its low forward voltage drop and high surge current capability, which are critical for enhancing the overall efficiency and longevity of power supplies.

Key Features

  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the STPS40150CGY-TR ensures reliable performance even under high thermal stress conditions.
  • Low Forward Voltage Drop (VF): The device's low VF minimizes conduction losses, thereby improving the efficiency of the application in which it is used.
  • High Surge Capability: Its ability to handle high surge currents makes it suitable for applications that may experience short bursts of high current, providing robust protection against such events.
  • Dual Center Tap Configuration: The rectifier is designed in a dual center tap configuration, packaged in a TO-247 package, which is beneficial for heat dissipation and space-saving in circuit design.

Applications

  • Switch Mode Power Supplies (SMPS)
  • High-frequency DC/DC converters
  • Free-Wheeling diodes
  • Reverse battery protection
  • Automotive applications

Product Specifications

The STPS40150CGY-TR has a repetitive peak reverse voltage (VRRM) of 150V and an average forward current (IF(AV)) of 40A. Its non-repetitive forward surge current (IFSM) is 400A, highlighting its capability to handle high current peaks. The device also features a low forward voltage drop, typically 0.72V at 20A, which contributes to its high efficiency.

With its robust design and advanced semiconductor technology, the STPS40150CGY-TR from STMicroelectronics is a reliable and efficient solution for power rectification needs in a variety of high-performance applications. Its combination of high thermal resistance, low conduction losses, and surge current capability makes it an essential component for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess