EN
  • EN
  • DE

STPS3L45AF

Part No STPS3L45AF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description Power Schottky rectifier | DIODE SCHOTTKY 45V 3A SMAFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Maximum) at If 570mV at 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 300μA at 45V
Mounting Style SMD
Manufacturer Package DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261910-STPS3L45AF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STPS3L45AF CAD Model

Description

The STPS3L45AF from STMicroelectronics is a robust and high-performance Schottky rectifier designed for a variety of applications that demand high efficiency and reliability. This device is particularly well-suited for switch-mode power supplies, high-frequency DC/DC converters, freewheeling diodes, reverse battery protection, and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The STPS3L45AF boasts a low forward voltage drop, which minimizes power loss and improves efficiency, making it ideal for energy-sensitive circuits.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this Schottky rectifier can handle high thermal environments and offers greater design flexibility.
  • Avalanche Capability: It has the capability to withstand high-energy events, providing robust performance and reliability in harsh conditions.
  • Surface-Mount Package: The device is available in a surface-mount package, which allows for compact PCB design and is suitable for automated assembly processes.

Electrical Characteristics

The STPS3L45AF features a repetitive peak reverse voltage of 45 V and an average forward current of 3 A, making it capable of handling moderate power levels. Its fast switching capability ensures that the rectifier can switch on and off efficiently, which is critical in high-frequency applications.

Applications

Due to its high efficiency and reliability, the STPS3L45AF is widely used in:

  • Power Management Solutions
  • Automotive Applications
  • Industrial Power Supplies
  • Consumer Electronics

Quality and Environmental Compliance

STMicroelectronics is committed to delivering high-quality products that meet international standards. The STPS3L45AF complies with RoHS and is manufactured with the environment in mind, ensuring that it meets current and future regulations for hazardous substances.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1420 $58.2200
995+ $0.1166 $116.0170
1,540+ $0.1129 $173.8660
2,115+ $0.1093 $231.1695
2,740+ $0.1056 $289.3440
3,660+ $0.0947 $346.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess