EN
  • EN
  • DE

STPS3945CG

Part No STPS3945CG
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 347760-STPS3945CG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STPS3945CG CAD Model

Description

STPS3945CG - Power Schottky Rectifier by STMicroelectronics

The STPS3945CG is a robust and efficient power Schottky rectifier designed by STMicroelectronics, a global leader in semiconductor solutions. This component is part of their Schottky rectifier portfolio and is engineered to provide high-frequency operation with a low forward voltage drop. It is an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), high-frequency DC/DC converters, free-wheeling diodes, reverse battery protection, and more.

The STPS3945CG is housed in a TO-263 (D2PAK) package, which is well-suited for high-power and high-temperature applications. The package is designed for optimal heat dissipation, ensuring reliable performance even under strenuous conditions. The device features a high junction temperature capability, which allows for a higher power density and a compact end-product design.

With a repetitive peak reverse voltage (VRRM) of 45V and an average forward current (IF(AV)) of 3 x 15A in triple parallel configuration, the STPS3945CG is capable of handling significant power levels. Its low forward voltage drop (VF) enhances the overall efficiency of the system by reducing conduction losses, making it an energy-efficient choice for power conversion applications.

The device also boasts a high surge current capability, which is critical for applications that may experience transient overcurrent conditions. This ensures the rectifier can handle high surge currents without failing, providing reliable protection for sensitive electronic components downstream.

The STPS3945CG also features a fast switching speed, which minimizes switching losses and improves the efficiency of the application. This speed, combined with the low forward voltage drop, makes it suitable for high-frequency operations, where efficiency is paramount.

In summary, the STPS3945CG from STMicroelectronics is a high-performance Schottky rectifier that offers a combination of low power loss, high efficiency, and thermal stability. Its robust design and electrical characteristics make it an excellent choice for engineers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess