The B30NE06L is a state-of-the-art N-Channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density for a wide range of applications. This MOSFET is part of the STripFET™ series, which is known for its low on-state resistance and minimal gate charge, making it an excellent choice for high-performance power switching applications.
Key Features
- Low On-Resistance: The B30NE06L boasts an exceptionally low on-resistance (RDS(on)), which minimizes conduction losses and enhances overall efficiency.
- High Current Capability: With a continuous drain current (ID) rating, this MOSFET can handle high current loads, making it suitable for demanding power applications.
- Robust Thermal Performance: Its excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending the life of the product.
- Fast Switching Speed: The device's low gate charge (Qg) enables fast switching, which is critical for reducing switching losses in power conversion systems.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability in applications where the MOSFET is subject to high energy pulses.
Applications
The B30NE06L is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control
- Power Management Systems
- Automotive Applications
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
30A |
| Power Dissipation (PD) |
80W |
| On-Resistance Max (RDS(on)) |
0.0065Ω |
| Operating Temperature Range |
-55°C to 175°C |
For designers looking for a robust, high-performance N-Channel MOSFET, the B30NE06L from STMicroelectronics offers the perfect blend of efficiency, reliability, and power handling capability.